Component / Accessory Spray Washers

20 Results
ST-1100 Spray Gun -- 201100510
from Suttner America Company

Perfect for cold water units in factories and plants or smaller hot water units. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 8
  • Temperature: 300
  • Pressure: 3000
ST-1200 Wash Down Gun -- 201200500
from Suttner America Company

Ideal for high volume low pressure needs, such as farm, chemical or food industries. #201200500 has forged brass housing for maximum strength. #201200520 has stainless steel housing for chemical resistance. Ideal for food grade applications [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 27
  • Temperature: 190
  • Pressure: 350
ST-1500 H Open Spray Gun -- 201500751
from Suttner America Company

Ideal when unloader is unavailable or for manual start pressure washers. Flow through design requires pressure washers to be off after use. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Part Capacity: 0.8200
  • Temperature: 300
  • Operation: Cleaning or Surface Preparation
ST-1500 Spray Gun -- 201500510
from Suttner America Company

Industry standard, the ST-1500 is well-suited for a variety of industrial pressure washing applications. The ST-1500 Weep version gun is our most popular gun for self-service car wash applications. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 12
  • Temperature: 300
  • Pressure: 4000
ST-2000 Spray Gun -- 202000520
from Suttner America Company

Our most popular industrial production gun, the ST-2000 is designed for heavy-duty durability.This strongest made gun in its class takes the heat and the abuse. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 12
  • Temperature: 300
  • Pressure: 4000
ST-2300 Weep Spray Gun -- 202300615
from Suttner America Company

Ideal for car washes because of constant weep action to prevent freeze ups. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours Blue triggers or blue trigger lock on all weep guns. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 12
  • Temperature: 300
  • Pressure: 4500
ST-2305 Spray Gun -- 202305600
from Suttner America Company

Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. If you have extreme abuse applications, the ST-2305 is up for the challenge with it's handle constructed of impact resistant plastic. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 12
  • Temperature: 300
  • Pressure: 5000
ST-2305 Spray Gun w/ Swivel & Coupling -- 202305650
from Suttner America Company

Ideal for quick connecting different lances and accessories. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. Stainless steel quick coupler plug is needed to attach lance. Sold separately - Order #040001255 [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 12
  • Temperature: 300
  • Pressure: 5000
ST-2315 Spray Gun -- 202315510
from Suttner America Company

Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 12
  • Temperature: 300
  • Pressure: 5000
ST-2605 Spray Gun -- 202605600
from Suttner America Company

A commercial cleaner's dream, comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. If you have extreme abuse applications, the ST-2605 is up for the challenge with it's handle constructed of impact resistant... [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 12
  • Temperature: 300
  • Pressure: 5000
ST-2620 Spray Gun -- 202620510
from Suttner America Company

For high volume, low applications. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, teh ST-2620 is up for teh challenge with it's handle contructed of impact resistant plastic. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 21
  • Temperature: 300
  • Pressure: 1800
ST-2700 SS Spray Gun -- 202700600
from Suttner America Company

All stainless steel internal components create a durable long lasting trigger gun, especially suitable when using corrosive chemical. Comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 12
  • Temperature: 300
  • Pressure: 5000
ST-2720 Spray Gun -- 202720510
from Suttner America Company

Ideal for high volume low application needs, such as farm, chemical or food processng industries. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, the ST-2720 is up for the challenge with its handle constructed of... [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 21
  • Temperature: 300
  • Pressure: 1800
ST-2750 Spray Gun -- 202750510
from Suttner America Company

New patented valve kit and tungsten carbide ball with special valve seat. Economical 7300 PSI spray gun wtih relax action trigger. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 8
  • Temperature: 300
  • Pressure: 7300
ST-3300 Spray Gun -- 203300600
from Suttner America Company

Our highest volume rated industrial gun. Economical solution for high volume industrial applications. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 27
  • Temperature: 300
  • Pressure: 2170
ST-3600 Spray Gun -- 203600600
from Suttner America Company

Our highest pressure rated industrial spray gun, the ST-3600 is designed for maximum performance and best chemical resistance. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 21
  • Temperature: 300
  • Pressure: 8700
ST-4000 Steam Gun -- 204000600
from Suttner America Company

Steam is ideal for removing grease and oil, sterilizing surfaces, melting ice, plus using where little water is available like oil fields. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Pressure: 290
  • Temperature: 390
  • Operation: Cleaning or Surface Preparation
ST-601 Spray Gun -- 200601610
from Suttner America Company

Ideal for cleaning vertical and overhead surfaces. Perfect for washing tractors, trailers, siding, windows, eaves, etc. Heavy duty, impact-resistant trigger guard has made the ST-601 an industry standard for manufacturing of telescoping wands. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 12
  • Temperature: 300
  • Pressure: 4000
ST-810 P.O.M. Spray Gun -- 200810511
from Suttner America Company

ST-810 P.O.M. is the perfect chemical application gun with a stainless steel spring, needle, ball and a poly seat for the best chemical resistance. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 8
  • Temperature: 320
  • Pressure: 2000
ST-810 Spray Gun -- 200810510
from Suttner America Company

Ideal for car wash, fleet wash and truck wash operations. [See More]

  • Machine Type: Aqueous Cleaning System; (Component)
  • Flow Rate: 8
  • Temperature: 320
  • Pressure: 3050