Barrel / Tumbler Spray Washers

6 Results
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
  • Source: Electric
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Part Loading: Tumbler, Barrel or Tumble Belt; FrontLoad; Conveyor (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 700
Tumble Washer -- 11TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Part Loading: Basket; Tumbler, Barrel or Tumble Belt; FrontLoad
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Drum Parts Washers
from Cleaning Technologies Group

Ransohoff drum washers are ruggedly constructed parts washers that provide a lifetime of reliable service in the harshest industrial environments. We have drum washers in the field that continue to operate at full capacity after more than fifty years of service. Utilizing both, spray and immersion... [See More]

  • Part Loading: Tumbler, Barrel or Tumble Belt; FrontLoad
  • Source: Electric
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Typhoon MD 18" Dia Tumbling Drum Washer -- Typhoon MD 18
from Proceco Ltd.

The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]

  • Part Loading: Tumbler, Barrel or Tumble Belt; Continuous Loading or Feed; Chute
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 230 to 310
Tumble Washer -- 17TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Part Loading: Basket; Tumbler, Barrel or Tumble Belt; FrontLoad
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200