Basket / Tray Spray Washers
from Proceco Ltd.
This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]
- Part Loading: Basket; FrontLoad; Indexing; Return-to-Operator; Parts Fixture
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 75
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Part Loading: Basket; Tumbler, Barrel or Tumble Belt; FrontLoad
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
from Miele Professional
Designed for the tough demands of industrial applications [See More]
- Part Loading: Basket; FrontLoad
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm; Water Softener or Treatment System
- Machine Type: Heated Cleaning Solution; (CompleteSystem)
- Temperature: 207
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Part Loading: Basket; Tumbler, Barrel or Tumble Belt; FrontLoad
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200