Aqueous Cleaning Spray Washers
from Torin Jacks, Inc.
Super handy bench top unit fits almost anywhere. Great size for most cleaning jobs,wheel bearings,gears and carburetor. Punp recycles at 1/2 gpm. Compact Size. Perfect for small parts cleaning. Durable Steel Cabine [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 3.5
- Components: Cabinet or Tunnel Enclosure; Pump
- Flow Rate: 0
from Suttner America Company
Perfect for cold water units in factories and plants or smaller hot water units. [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 8
- Temperature: 300
- Pressure: 3000
from International Thermal Systems LLC.
The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 145 to 267
- Components: Heater (optional feature); Pump (optional feature); Wash Tank or Sump Tub (optional feature); Filtration System or Oil Separator (optional feature)
- Source: Electric
from Proceco Ltd.
The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 470
- Components: Brushes; Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
- Temperature: 140
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Machine Type: Aqueous Cleaning System
- Flow Rate: 18
- Components: Pump; Wash Tank or Sump Tub
- Source: Electric
from Safety-Kleen Systems, Inc.
Aqueous Gun and Equipment Cleaner [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Offhand or Handheld
- Source: Air Power
- Part Capacity: 75
from LS Industries
Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 300
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from Gamajet, part of the Alfa Laval Group
The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]
- Machine Type: Aqueous Cleaning System
- Temperature: 190
- Components: Pump; SpinningSprayArm
- Flow Rate: 3 to 8
from Terra Universal, Inc.
Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 250
- Components: Heater; Pump
- Pressure: 180
from Stoelting Cleaning Equipment
The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features. Self-contained design. In-process cleaning. One person operation. Supports one-piece/small lot... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: FrontLoad
- Components: Cabinet or Tunnel Enclosure
- Tank Material: Stainless
from Cleaning Technologies Group
Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
- Components: Compressed Air Jets for Drying
- Part Loading: RotaryTable; FrontLoad; TopLoad
from Suttner America Company
Ideal for high volume low pressure needs, such as farm, chemical or food industries. #201200500 has forged brass housing for maximum strength. #201200520 has stainless steel housing for chemical resistance. Ideal for food grade applications [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 27
- Temperature: 190
- Pressure: 350
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 500
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
- Temperature: 140
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Machine Type: Aqueous Cleaning System
- Flow Rate: 66
- Components: Pump; Wash Tank or Sump Tub
- Source: Electric
from LS Industries
Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from Gamajet, part of the Alfa Laval Group
For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]
- Machine Type: Aqueous Cleaning System
- Source: Electric
- Components: Pump; SpinningSprayArm
- Operation: Bottles or Containers; Cleaning or Surface Preparation
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Components: Brushes; Heater; Wash Tank or Sump Tub; Filtration System or Oil Separator
- Tank Material: Stainless
from Cleaning Technologies Group
Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Source: Electric
- Internal Width: 36.0
from Suttner America Company
Ideal when unloader is unavailable or for manual start pressure washers. Flow through design requires pressure washers to be off after use. [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Part Capacity: 0.8200
- Temperature: 300
- Operation: Cleaning or Surface Preparation
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 700
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
- Temperature: 140
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Machine Type: Aqueous Cleaning System
- Flow Rate: 13
- Components: Pump; Wash Tank or Sump Tub
- Source: Electric
from LS Industries
Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 180
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Source: Electric
from Gamajet, part of the Alfa Laval Group
The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]
- Machine Type: Aqueous Cleaning System
- Temperature: 32 to 250
- Components: Pump; SpinningSprayArm
- Flow Rate: 7 to 42
from Stoelting Cleaning Equipment
Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features. Custom designed 25 ”... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Heater: 6000 to 18000
- Components: Heater; Pump; Filtration System or Oil Separator
- Part Loading: FrontLoad
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
- Source: Electric
- Tank Material: Stainless
from Suttner America Company
Industry standard, the ST-1500 is well-suited for a variety of industrial pressure washing applications. The ST-1500 Weep version gun is our most popular gun for self-service car wash applications. [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 4000
from Proceco Ltd.
Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 1450
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Sludge Conveyor
- Temperature: 140
from LS Industries
Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Source: Electric; Steam (optional feature)
from Gamajet, part of the Alfa Laval Group
A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]
- Machine Type: Aqueous Cleaning System
- Temperature: 32 to 250
- Components: Pump; SpinningSprayArm
- Flow Rate: 3 to 30
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Components: Heater; Wash Tank or Sump Tub
- Tank Material: Stainless
from Cleaning Technologies Group
Ransohoff drum washers are ruggedly constructed parts washers that provide a lifetime of reliable service in the harshest industrial environments. We have drum washers in the field that continue to operate at full capacity after more than fifty years of service. Utilizing both, spray and immersion... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Tumbler, Barrel or Tumble Belt; FrontLoad
- Source: Electric
- Tank Material: Stainless
from Suttner America Company
Our most popular industrial production gun, the ST-2000 is designed for heavy-duty durability.This strongest made gun in its class takes the heat and the abuse. [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 4000
from Proceco Ltd.
The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 500
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Temperature: 140
from LS Industries
Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 80
- Components: Cabinet or Tunnel Enclosure; Heater; Pump
- Source: Electric; Steam (optional feature)
from Gamajet, part of the Alfa Laval Group
When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]
- Machine Type: Aqueous Cleaning System
- Operation: Bottles or Containers; Cleaning or Surface Preparation
- Components: Pump; Wash Tank or Sump Tub (optional feature); Filtration System or Oil Separator; SpinningSprayArm
- Machine Mounting: Portable
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Components: Heater; Wash Tank or Sump Tub
- Tank Material: Stainless
from Cleaning Technologies Group
At Ransohoff, the future of precision parts cleaning has arrived. We are achieving extremely high levels of cleanliness using the latest in robotic technologies. The Ransobotic TT-180 combines extremely flexible robot-operated spray nozzles, a precision worktable, and powerful controls and... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad
- Source: Electric
- Part Capacity: 40
from Suttner America Company
Ideal for car washes because of constant weep action to prevent freeze ups. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours Blue triggers or blue trigger lock on all weep guns. [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 4500
from Proceco Ltd.
The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 160
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Temperature: 140
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from Gamajet, part of the Alfa Laval Group
Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]
- Machine Type: Aqueous Cleaning System
- Temperature: 140 to 200
- Components: Pump; SpinningSprayArm
- Flow Rate: 6
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Components: Heater; Wash Tank or Sump Tub; Filtration System or Oil Separator
- Internal Length: 54.0
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad; TopLoad; Conveyor
- Source: Electric
- Part Capacity: 300
from Suttner America Company
Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. If you have extreme abuse applications, the ST-2305 is up for the challenge with it's handle constructed of impact resistant plastic. [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 5000
from Proceco Ltd.
The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 230 to 310
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Temperature: 140
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from Gamajet, part of the Alfa Laval Group
The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]
- Machine Type: Aqueous Cleaning System
- Temperature: 190
- Components: Pump; SpinningSprayArm
- Flow Rate: 2 to 8
from Stoelting Cleaning Equipment
Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Operation: Cleaning or Surface Preparation
- Tank Material: Stainless
- Machine Mounting: Floor or Skid
from Suttner America Company
Ideal for quick connecting different lances and accessories. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. Stainless steel quick coupler plug is needed to attach lance. Sold separately - Order #040001255 [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 5000
from Proceco Ltd.
Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 90
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Two-tier Turntable
- Temperature: 140
from Gamajet, part of the Alfa Laval Group
The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]
- Machine Type: Aqueous Cleaning System
- Temperature: 250
- Components: Pump; SpinningSprayArm
- Flow Rate: 5 to 25
from Stoelting Cleaning Equipment
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 25 to 725
- Components: Heater; Pump
- Pump: 2.00 to 75.00
from Suttner America Company
Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair. [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 5000
from Proceco Ltd.
The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 800 to 1200
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Temperature: 140
from Gamajet, part of the Alfa Laval Group
The Lightest, Most Powerful, Large Tank Cleaner. The GAMAJET EZ-8, also known as the GAMAJET VIII, provides the same flow as traditional, larger tank cleaners, but this new unit is lighter, shorter, and narrower for much easier entry and maneuverability and offers unparalleled ease of handling in a... [See More]
- Machine Type: Aqueous Cleaning System
- Flow Rate: 25 to 130
- Components: Pump; SpinningSprayArm
- Pressure: 20 to 1000
from Stoelting Cleaning Equipment
Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features. Available in 6" and 12" belt widths. Stainless steel... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Components: Filtration System or Oil Separator
- Tank Material: Stainless
from Suttner America Company
A commercial cleaner's dream, comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. If you have extreme abuse applications, the ST-2605 is up for the challenge with it's handle constructed of impact resistant... [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 5000
from Proceco Ltd.
Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Temperature: 140
from Gamajet, part of the Alfa Laval Group
The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply to clean any... [See More]
- Machine Type: Aqueous Cleaning System
- Flow Rate: 15 to 80
- Components: Pump; SpinningSprayArm
- Pressure: 20 to 300
from Stoelting Cleaning Equipment
High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer with... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Temperature: 180 to 250
- Components: Heater
- Pressure: 120
from Suttner America Company
For high volume, low applications. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, teh ST-2620 is up for teh challenge with it's handle contructed of impact resistant plastic. [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 21
- Temperature: 300
- Pressure: 1800
from Proceco Ltd.
This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 75
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Temperature: 140
from Gamajet, part of the Alfa Laval Group
The revolutionary, new fluid-driven Gamajet Aseptic-1 is designed for permanent installation and to provide true germ and bacteria-free cleaning to meet the demands of the dairy, beverage, food, pharmaceutical and personal care products industries. The design of the Aseptic-1 completely eliminates... [See More]
- Machine Type: Aqueous Cleaning System
- Temperature: 32 to 250
- Components: Pump; SpinningSprayArm
- Flow Rate: 20 to 70
from Stoelting Cleaning Equipment
In cellular manufacturing, versatility is the key. This industrial parts washer offers a variety of configurations to meet your specific cell washing needs. Standard Features. Designed for manufacturing cells. Compact size for cellular use. 90 ° and u-bend conveyor options for flexibilty. [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Return-to-Operator; Conveyor
- Components: Heater
- Tank Material: Stainless
from Suttner America Company
All stainless steel internal components create a durable long lasting trigger gun, especially suitable when using corrosive chemical. Comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 5000
from Gamajet, part of the Alfa Laval Group
Clean From the Top and Never Turn Another Barrel. Now you can clean your barrels in place without the need to move them. The Gamajet All-In-One FLEX is the perfect way to clean your barrels without moving or unstacking them. Incorporating a specially designed Gamajet All-In-One, flexible vacuum... [See More]
- Machine Type: Aqueous Cleaning System
- Source: Electric
- Components: Pump; SpinningSprayArm
- Operation: Bottles or Containers; Cleaning or Surface Preparation
from Stoelting Cleaning Equipment
Lewis immersible systems add or increase ultrasonic power to an existing tank, for power, versatility, and reliability. They are designed for heavy-duty continuous improvement and withstand abuse and high temperature operation. Standard Features. Solid state generator. Stainless steel construction. [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Material: Stainless
- Heater: 800 to 4000
- Operation: Cleaning or Surface Preparation