Container / Bottle Cleaning Spray Washers

11 Results
Can Washer
from International Thermal Systems LLC.

The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in the 2-piece beverage and food can industries. Recover and re-use precious chemical resources with our exclusive patented Belt... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
Barrel Cleaning System -- HD Barrel Blaster Series
from Gamajet, part of the Alfa Laval Group

The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 190
Industrial Cleaning System -- IR 6001
from Miele Professional

Designed for the tough demands of industrial applications [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation; Sterilizing, Disinfecting or Pre-sterilizing
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm; Water Softener or Treatment System
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 207
Micro-Precision Steam Cleaner -- 4545-04A
from Terra Universal, Inc.

Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
  • Components: Heater; Pump
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 250
Bung Hole Down Barrel Cleaning Machine -- Bipod Series
from Gamajet, part of the Alfa Laval Group

For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Source: Electric
Compact Fluid-Driven Rotary Tank Cleaning Machine -- V Series
from Gamajet, part of the Alfa Laval Group

The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 32 to 250
Compact Small and Mid-Sized Tank Cleaning Machine -- IX Series
from Gamajet, part of the Alfa Laval Group

A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 32 to 250
Completely Customized Individually Quoted Mobile CIP Cleaning System -- OMNI MCIP
from Gamajet, part of the Alfa Laval Group

When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Components: Pump; Wash Tank or Sump Tub (optional feature); Filtration System or Oil Separator; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Machine Mounting: Portable
Custom Engineered Barrel Cleaning Machine -- GentleJET Series
from Gamajet, part of the Alfa Laval Group

Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 140 to 200
E-Z7 Barrel Blaster -- VII Series
from Gamajet, part of the Alfa Laval Group

The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 190
Fluid-Driven Rotary Rinser -- Intrepid Series
from Gamajet, part of the Alfa Laval Group

The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 250