Stainless Steel Spray Washers

22 Results
AquaCell Portable and Flexible Parts Washer
from Stoelting Cleaning Equipment

The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features. Self-contained design. In-process cleaning. One person operation. Supports one-piece/small lot... [See More]

  • Tank Material: Stainless
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: FrontLoad
Belt Washer
from International Thermal Systems LLC.

The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to process... [See More]

  • Tank Material: Stainless; Carbon Steel
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
Industrial Cleaning System -- IR 6001
from Miele Professional

Designed for the tough demands of industrial applications [See More]

  • Tank Material: Stainless
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm; Water Softener or Treatment System
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 207
Cabinet Parts Washers
from Cleaning Technologies Group

Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]

  • Tank Material: Stainless
  • Components: Compressed Air Jets for Drying
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Source: Electric
Proceco Aircraft Wheel Washer -- Typhoon AWW
from Proceco Ltd.

The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]

  • Tank Material: Stainless
  • Components: Brushes; Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 470
Aquaforce Aqueous Industrial Conveyorized/Monorail Parts Washer
from Stoelting Cleaning Equipment

Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]

  • Tank Material: Stainless
  • Components: Brushes; Heater; Wash Tank or Sump Tub; Filtration System or Oil Separator
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Cabinet Washer
from International Thermal Systems LLC.

The Cabinet Washer is a universal system serving a wide variety of OEM cleaning applications. The Cabinet Washer, designed for batch production, utilizes a powered rotary turntable. Applications for the Cabinet Washer include the general cleaning of parts placed in open wire baskets or frames for... [See More]

  • Tank Material: Stainless; Carbon Steel
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
Conveyor Parts Washers
from Cleaning Technologies Group

Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]

  • Tank Material: Stainless
  • Source: Electric
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Typhoon RW 48" Rotary Washer -- RW 48
from Proceco Ltd.

Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]

  • Tank Material: Stainless; Steel (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 200
Aqueous Batch Cleaning System -- ABC-2500
from Stoelting Cleaning Equipment

Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features. Custom designed 25 ”... [See More]

  • Tank Material: Stainless
  • Components: Heater; Pump; Filtration System or Oil Separator
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Heater: 6000 to 18000
Case Washer Double
from International Thermal Systems LLC.

The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Tank Material: Stainless; Heavy Gauge Steel
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Tank Capacity: 450 to 1050
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Tank Material: Stainless
  • Source: Electric
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
Typhoon SI 2 Baskets Spray & Immersion Washer -- SI-1
from Proceco Ltd.

This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]

  • Tank Material: Stainless
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 75
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton MIL
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]

  • Tank Material: Stainless
  • Components: Heater; Wash Tank or Sump Tub
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Case Washer Single
from International Thermal Systems LLC.

The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Tank Material: Stainless; Heavy Gauge Steel
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Tank Capacity: 120 to 620
Drum Parts Washers
from Cleaning Technologies Group

Ransohoff drum washers are ruggedly constructed parts washers that provide a lifetime of reliable service in the harshest industrial environments. We have drum washers in the field that continue to operate at full capacity after more than fifty years of service. Utilizing both, spray and immersion... [See More]

  • Tank Material: Stainless
  • Source: Electric
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Tumbler, Barrel or Tumble Belt; FrontLoad
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton SMT
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]

  • Tank Material: Stainless
  • Components: Heater; Wash Tank or Sump Tub
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Continuous Strip System
from International Thermal Systems LLC.

In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in coiled or sheet form. Mild steel or aluminum sheet metal is thoroughly cleaned and... [See More]

  • Tank Material: Stainless; Heavy Gauge Steel
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
Robotic Parts Washers
from Cleaning Technologies Group

At Ransohoff, the future of precision parts cleaning has arrived. We are achieving extremely high levels of cleanliness using the latest in robotic technologies. The Ransobotic TT-180 combines extremely flexible robot-operated spray nozzles, a precision worktable, and powerful controls and... [See More]

  • Tank Material: Stainless
  • Source: Electric
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad
Aqueous Industrial Conveyorized/Monorail Parts Washer -- Omniforce
from Stoelting Cleaning Equipment

Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff... [See More]

  • Tank Material: Stainless
  • Components: Heater; Wash Tank or Sump Tub; Filtration System or Oil Separator
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Industrial Parts Washer Monorail
from International Thermal Systems LLC.

The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]

  • Tank Material: Stainless; Carbon Steel
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
Ultrasonic Tanks and Systems
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]

  • Tank Material: Stainless
  • Source: Electric
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad; TopLoad; Conveyor