Offhand / Handheld (Scrub Tank) Spray Washers

3 Results
Aqueous Paint Gun Cleaner -- Part # 4016
from Safety-Kleen Systems, Inc.

Aqueous Gun and Equipment Cleaner [See More]

  • Part Loading: Offhand or Handheld
  • Source: Air Power
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Capacity: 75
Bio-Remediating Parts Washer -- BIO-CIRCLE MAXI
from Walter Surface Technologies

Maximum cleaning power for a complete range of applications. Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg. Applications include: Manual parts washing. Medium-large sized metal pieces. MRO departments. Process cleaning... [See More]

  • Part Loading: Offhand or Handheld
  • Components: Wash Tank or Sump Tub
  • Machine Type: Bioremediation System
  • Part Capacity: 500
Micro-Precision Steam Cleaner -- 4545-04A
from Terra Universal, Inc.

Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]

  • Part Loading: Offhand or Handheld
  • Components: Heater; Pump
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 250