Continuous Loading (Line Cleaner) Spray Washers
from LS Industries
Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]
- Part Loading: Continuous Loading or Feed; Conveyor
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 300
from Proceco Ltd.
The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]
- Part Loading: Continuous Loading or Feed; Return-to-Operator (optional feature); Pallet Stacker; Conveyor
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 500
from LS Industries
Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]
- Part Loading: Continuous Loading or Feed; Conveyor
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
from Proceco Ltd.
The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]
- Part Loading: Basket (optional feature); Robotic or Articulated Arm (optional feature); Indexing (optional feature); Continuous Loading or Feed; Return-to-Operator (optional feature); Parts Fixture; Conveyor
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 160
from Proceco Ltd.
The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]
- Part Loading: Tumbler, Barrel or Tumble Belt; Continuous Loading or Feed; Chute
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 230 to 310
from Proceco Ltd.
Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]
- Part Loading: RotaryTable; Robotic or Articulated Arm (optional feature); Indexing (optional feature); Continuous Loading or Feed; Return-to-Operator; Parts Fixture; Conveyor
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 200