Spinning Spray Arms Spray Washers

12 Results
Rotary Table Washer -- 36 RWB
from LS Industries

Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Tank Capacity: 180
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Source: Electric
Barrel Cleaning System -- HD Barrel Blaster Series
from Gamajet, part of the Alfa Laval Group

The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]

  • Components: Pump; SpinningSprayArm
  • Temperature: 190
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 3 to 8
Industrial Cleaning System -- IR 6001
from Miele Professional

Designed for the tough demands of industrial applications [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm; Water Softener or Treatment System
  • Temperature: 207
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Flow Rate: 158
Rotary Table Washer -- 55 RWB
from LS Industries

Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Tank Capacity: 200
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Source: Electric; Steam (optional feature)
Bung Hole Down Barrel Cleaning Machine -- Bipod Series
from Gamajet, part of the Alfa Laval Group

For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]

  • Components: Pump; SpinningSprayArm
  • Source: Electric
  • Machine Type: Aqueous Cleaning System
  • Operation: Bottles or Containers; Cleaning or Surface Preparation
Compact Fluid-Driven Rotary Tank Cleaning Machine -- V Series
from Gamajet, part of the Alfa Laval Group

The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]

  • Components: Pump; SpinningSprayArm
  • Temperature: 32 to 250
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 7 to 42
Compact Small and Mid-Sized Tank Cleaning Machine -- IX Series
from Gamajet, part of the Alfa Laval Group

A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]

  • Components: Pump; SpinningSprayArm
  • Temperature: 32 to 250
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 3 to 30
Completely Customized Individually Quoted Mobile CIP Cleaning System -- OMNI MCIP
from Gamajet, part of the Alfa Laval Group

When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]

  • Components: Pump; Wash Tank or Sump Tub (optional feature); Filtration System or Oil Separator; SpinningSprayArm
  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Machine Type: Aqueous Cleaning System
  • Machine Mounting: Portable
Custom Engineered Barrel Cleaning Machine -- GentleJET Series
from Gamajet, part of the Alfa Laval Group

Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]

  • Components: Pump; SpinningSprayArm
  • Temperature: 140 to 200
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 6
E-Z7 Barrel Blaster -- VII Series
from Gamajet, part of the Alfa Laval Group

The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]

  • Components: Pump; SpinningSprayArm
  • Temperature: 190
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 2 to 8
Fluid-Driven Rotary Rinser -- Intrepid Series
from Gamajet, part of the Alfa Laval Group

The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]

  • Components: Pump; SpinningSprayArm
  • Temperature: 250
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 5 to 25
Fluid-Driven Tank Cleaner -- EZ-8 Series
from Gamajet, part of the Alfa Laval Group

The Lightest, Most Powerful, Large Tank Cleaner. The GAMAJET EZ-8, also known as the GAMAJET VIII, provides the same flow as traditional, larger tank cleaners, but this new unit is lighter, shorter, and narrower for much easier entry and maneuverability and offers unparalleled ease of handling in a... [See More]

  • Components: Pump; SpinningSprayArm
  • Flow Rate: 25 to 130
  • Machine Type: Aqueous Cleaning System
  • Pressure: 20 to 1000