Plastic Spray Washers
from Stoelting Cleaning Equipment
The TREK SAWS (StandAlone Wash System) is the ideal system for manufacturers faced with conversion to lead free soldering processes where chemistry cleaning is required, but not supported by the current washer. SAWS is a SMEMA compatible module that can interface with any existing conveyorized... [See More]
- Tank Material: Plastic
- Components: Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from Walter Surface Technologies
Maximum cleaning power for a complete range of applications. Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg. Applications include: Manual parts washing. Medium-large sized metal pieces. MRO departments. Process cleaning... [See More]
- Tank Material: Plastic
- Components: Wash Tank or Sump Tub
- Machine Type: Bioremediation System
- Part Loading: Offhand or Handheld
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Tank Material: Plastic
- Components: Pump; Wash Tank or Sump Tub
- Machine Type: Aqueous Cleaning System
- Flow Rate: 18
from Safety-Kleen Systems, Inc.
Aqueous Gun and Equipment Cleaner [See More]
- Tank Material: Plastic; Steel
- Source: Air Power
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Offhand or Handheld
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Tank Material: Plastic
- Components: Pump; Wash Tank or Sump Tub
- Machine Type: Aqueous Cleaning System
- Flow Rate: 66