Return-to-Operator Spray Washers

3 Results
Typhoon RW 48" Rotary Washer -- RW 48
from Proceco Ltd.

Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]

  • Part Loading: RotaryTable; Robotic or Articulated Arm (optional feature); Indexing (optional feature); Continuous Loading or Feed; Return-to-Operator; Parts Fixture; Conveyor
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 200
Industrial Parts Washer -- VersaForce™ In-Line System
from Stoelting Cleaning Equipment

In cellular manufacturing, versatility is the key. This industrial parts washer offers a variety of configurations to meet your specific cell washing needs. Standard Features. Designed for manufacturing cells. Compact size for cellular use. 90 ° and u-bend conveyor options for flexibilty. [See More]

  • Part Loading: Return-to-Operator; Conveyor
  • Components: Heater
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Typhoon SI 2 Baskets Spray & Immersion Washer -- SI-1
from Proceco Ltd.

This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]

  • Part Loading: Basket; FrontLoad; Indexing; Return-to-Operator; Parts Fixture
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 75