Integral Drying Spray Washers
from LS Industries
Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 300
from Cleaning Technologies Group
Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]
- Features & Automation: Rinsing; Drying
- Components: Compressed Air Jets for Drying
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from Stoelting Cleaning Equipment
The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features. Self-contained design. In-process cleaning. One person operation. Supports one-piece/small lot... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: FrontLoad
from Proceco Ltd.
The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]
- Features & Automation: Cleaning Enhanced with Abrasives; Multiple Cabinets or Tanks (optional feature); Rinsing; Drying; Automated or CNC controlled equipment
- Components: Brushes; Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 470
from Miele Professional
Designed for the tough demands of industrial applications [See More]
- Features & Automation: Rinsing; Drying; Automated or CNC controlled equipment; Customized Programs
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm; Water Softener or Treatment System
- Machine Type: Heated Cleaning Solution; (CompleteSystem)
- Temperature: 207
from LS Industries
Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]
- Features & Automation: Rinsing (optional feature); Drying; None / Manual (optional feature); Automated or CNC controlled equipment (optional feature)
- Components: Brushes; Heater; Wash Tank or Sump Tub; Filtration System or Oil Separator
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from Proceco Ltd.
Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]
- Features & Automation: Drying; Automated or CNC controlled equipment; Custom Design
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 200
from LS Industries
Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 180
from Stoelting Cleaning Equipment
Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features. Custom designed 25 ”... [See More]
- Features & Automation: Rinsing; Drying; Automated or CNC controlled equipment
- Components: Heater; Pump; Filtration System or Oil Separator
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Heater: 6000 to 18000
from Proceco Ltd.
This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]
- Features & Automation: Multiple Cabinets or Tanks; Rinsing; Drying; Automated or CNC controlled equipment; Custom Design
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 75
from LS Industries
Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Heater; Wash Tank or Sump Tub
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from LS Industries
Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater; Pump
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 80
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Heater; Wash Tank or Sump Tub
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor