Electric Spray Washers

52 Results
Aqueous Sink Parts Washer Model 90 -- Part # 93
from Safety-Kleen Systems, Inc.

Parts cleaner featuring sink, "flow through" hose, and adjustable lamp [See More]

  • Source: Electric
  • Temperature: 120
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Offhand or Handheld
Micro-Precision Steam Cleaner -- 4545-04A
from Terra Universal, Inc.

Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]

  • Source: Electric
  • Components: Heater; Pump
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 250
Proceco Aircraft Wheel Washer -- Typhoon AWW
from Proceco Ltd.

The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]

  • Source: Electric
  • Components: Brushes; Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 470
Scale Remover -- PFT108
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Source: Electric
  • Components: Pump; Wash Tank or Sump Tub
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 18
Flow Through Washer -- 12FTW
from LS Industries

Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 300
Cabinet Parts Washers
from Cleaning Technologies Group

Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]

  • Source: Electric
  • Components: Compressed Air Jets for Drying
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad; TopLoad
Belt Washer
from International Thermal Systems LLC.

The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to process... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor
BigRed 3.5 Gallon Parts Washer -- T10035
from Torin Jacks, Inc.

Super handy bench top unit fits almost anywhere. Great size for most cleaning jobs,wheel bearings,gears and carburetor. Punp recycles at 1/2 gpm. Compact Size. Perfect for small parts cleaning. Durable Steel Cabine [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Pump
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 3.5
Barrel Cleaning System -- HD Barrel Blaster Series
from Gamajet, part of the Alfa Laval Group

The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 190
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 500
Scale Remover -- PFT230
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Source: Electric
  • Components: Pump; Wash Tank or Sump Tub
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 66
Flow Through Washer -- 8FTW
from LS Industries

Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Conveyor Parts Washers
from Cleaning Technologies Group

Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]

  • Source: Electric
  • Part Loading: Conveyor
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Internal Width: 36.0
Cabinet Washer
from International Thermal Systems LLC.

The Cabinet Washer is a universal system serving a wide variety of OEM cleaning applications. The Cabinet Washer, designed for batch production, utilizes a powered rotary turntable. Applications for the Cabinet Washer include the general cleaning of parts placed in open wire baskets or frames for... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad
Bung Hole Down Barrel Cleaning Machine -- Bipod Series
from Gamajet, part of the Alfa Laval Group

For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Operation: Bottles or Containers; Cleaning or Surface Preparation
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 700
Scale Remover -- PFT31
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Source: Electric
  • Components: Pump; Wash Tank or Sump Tub
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 13
Rotary Table Washer -- 36 RWB
from LS Industries

Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 180
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Can Washer
from International Thermal Systems LLC.

The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in the 2-piece beverage and food can industries. Recover and re-use precious chemical resources with our exclusive patented Belt... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor
Compact Fluid-Driven Rotary Tank Cleaning Machine -- V Series
from Gamajet, part of the Alfa Laval Group

The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 32 to 250
Typhoon HD - 100" Retractable Turntable Diameter -- HD 100 x 48-2500
from Proceco Ltd.

Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Sludge Conveyor
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 1450
Rotary Table Washer -- 55 RWB
from LS Industries

Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]

  • Source: Electric; Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Drum Parts Washers
from Cleaning Technologies Group

Ransohoff drum washers are ruggedly constructed parts washers that provide a lifetime of reliable service in the harshest industrial environments. We have drum washers in the field that continue to operate at full capacity after more than fifty years of service. Utilizing both, spray and immersion... [See More]

  • Source: Electric
  • Part Loading: Tumbler, Barrel or Tumble Belt; FrontLoad
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Case Washer Double
from International Thermal Systems LLC.

The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Tank Capacity: 450 to 1050
Compact Small and Mid-Sized Tank Cleaning Machine -- IX Series
from Gamajet, part of the Alfa Laval Group

A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 32 to 250
Typhoon MB-D Dunnage Conveyor Washer -- MB-D 18×48
from Proceco Ltd.

The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 500
Rotary Table Washer -- LSW-5000
from LS Industries

Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]

  • Source: Electric; Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 80
Robotic Parts Washers
from Cleaning Technologies Group

At Ransohoff, the future of precision parts cleaning has arrived. We are achieving extremely high levels of cleanliness using the latest in robotic technologies. The Ransobotic TT-180 combines extremely flexible robot-operated spray nozzles, a precision worktable, and powerful controls and... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; FrontLoad
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Capacity: 40
Case Washer Single
from International Thermal Systems LLC.

The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Tank Capacity: 120 to 620
Custom Engineered Barrel Cleaning Machine -- GentleJET Series
from Gamajet, part of the Alfa Laval Group

Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 140 to 200
Typhoon MB-S 12" Wide Belt Conveyor -- MB-S 12×12
from Proceco Ltd.

The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 160
Tumble Washer -- 11TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Ultrasonic Tanks and Systems
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; FrontLoad; TopLoad; Conveyor
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Capacity: 300
Continuous Strip System
from International Thermal Systems LLC.

In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in coiled or sheet form. Mild steel or aluminum sheet metal is thoroughly cleaned and... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor
E-Z7 Barrel Blaster -- VII Series
from Gamajet, part of the Alfa Laval Group

The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 190
Typhoon MD 18" Dia Tumbling Drum Washer -- Typhoon MD 18
from Proceco Ltd.

The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 230 to 310
Tumble Washer -- 17TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Industrial Parts Washer Conveyor Style
from International Thermal Systems LLC.

The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Part Loading: Conveyor
Fluid-Driven Rotary Rinser -- Intrepid Series
from Gamajet, part of the Alfa Laval Group

The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 250
Typhoon PC - 28" Non-Retractable Turntable Diameter -- PC 28-E-500
from Proceco Ltd.

Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Two-tier Turntable
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 90
Industrial Parts Washer Monorail
from International Thermal Systems LLC.

The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Monorail; Conveyor
Fluid-Driven Tank Cleaner -- EZ-8 Series
from Gamajet, part of the Alfa Laval Group

The Lightest, Most Powerful, Large Tank Cleaner. The GAMAJET EZ-8, also known as the GAMAJET VIII, provides the same flow as traditional, larger tank cleaners, but this new unit is lighter, shorter, and narrower for much easier entry and maneuverability and offers unparalleled ease of handling in a... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 25 to 130
Typhoon Reciprocating Nozzle Frame Washer -- Typhoon RCP
from Proceco Ltd.

The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 800 to 1200
Pallet Washer
from International Thermal Systems LLC.

The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray cleaning with Vee-Jet nozzles... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Part Loading: Conveyor
  • Machine Type: (CompleteSystem)
  • Tank Material: Stainless (optional feature); Heavy Gauge Steel
Fluid-Driven Tank Cleaning Machine -- X Series
from Gamajet, part of the Alfa Laval Group

The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply to clean any... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Flow Rate: 15 to 80
Typhoon RW 48" Rotary Washer -- RW 48
from Proceco Ltd.

Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 200
ProCon™ Standard Monorail Washer
from International Thermal Systems LLC.

The Industrial Parts Washer ProCon Monorail Conveyor Systems are designed to satisfy the most difficult part cleaning applications, with 48 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in multiple part openings. All canopies, tanks and the... [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 343 to 967
Fuel Tank Rotary Cleaning Machine -- AlphaFP Series
from Gamajet, part of the Alfa Laval Group

Clean Fuel Starts with Clean Tanks. With newer fuels being less stable and breaking down over time, fuel storage tanks are at a much higher risk of microbial contamination. Gamajet provides multiple solutions for fuel tank cleaning. For tanks larger than 1250 gallons, there is the Gamajet X; for... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Fuel Cleaning
  • Flow Rate: 20
Typhoon SI 2 Baskets Spray & Immersion Washer -- SI-1
from Proceco Ltd.

This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 75
Rotary Drum Washer
from International Thermal Systems LLC.

The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications for the Rotary Drum Washer are the general cleaning of small parts produced in high production volumes. [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: (CompleteSystem)
  • Part Loading: Conveyor
Germ and Bacteria Permanent Impingement Tank Cleaner -- Aseptic-1 Series
from Gamajet, part of the Alfa Laval Group

The revolutionary, new fluid-driven Gamajet Aseptic-1 is designed for permanent installation and to provide true germ and bacteria-free cleaning to meet the demands of the dairy, beverage, food, pharmaceutical and personal care products industries. The design of the Aseptic-1 completely eliminates... [See More]

  • Source: Electric
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 32 to 250