None - Manual Spray Washers
from Gamajet, part of the Alfa Laval Group
The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Temperature: 190
from Suttner America Company
Perfect for cold water units in factories and plants or smaller hot water units. [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 8
from Stoelting Cleaning Equipment
The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features. Self-contained design. In-process cleaning. One person operation. Supports one-piece/small lot... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: FrontLoad
from LS Industries
Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 300
from Terra Universal, Inc.
Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Heater; Pump
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 250
from Safety-Kleen Systems, Inc.
Aqueous Gun and Equipment Cleaner [See More]
- Features & Automation: None / Manual
- Source: Air Power
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Offhand or Handheld
from Gamajet, part of the Alfa Laval Group
For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Source: Electric
from Suttner America Company
Ideal for high volume low pressure needs, such as farm, chemical or food industries. #201200500 has forged brass housing for maximum strength. #201200520 has stainless steel housing for chemical resistance. Ideal for food grade applications [See More]
- Features & Automation: None / Manual
- Temperature: 190
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 27
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Heater; Wash Tank or Sump Tub
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from LS Industries
Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
from Gamajet, part of the Alfa Laval Group
The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Temperature: 32 to 250
from Suttner America Company
Ideal when unloader is unavailable or for manual start pressure washers. Flow through design requires pressure washers to be off after use. [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Part Capacity: 0.8200
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Heater; Wash Tank or Sump Tub
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from LS Industries
Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 180
from Gamajet, part of the Alfa Laval Group
A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Temperature: 32 to 250
from Suttner America Company
Industry standard, the ST-1500 is well-suited for a variety of industrial pressure washing applications. The ST-1500 Weep version gun is our most popular gun for self-service car wash applications. [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
from Stoelting Cleaning Equipment
High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer with... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Temperature: 180 to 250
from LS Industries
Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
from Gamajet, part of the Alfa Laval Group
When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; Wash Tank or Sump Tub (optional feature); Filtration System or Oil Separator; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Operation: Bottles or Containers; Cleaning or Surface Preparation
from Suttner America Company
Our most popular industrial production gun, the ST-2000 is designed for heavy-duty durability.This strongest made gun in its class takes the heat and the abuse. [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
from Stoelting Cleaning Equipment
Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Heater; Pump
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: TopLoad
from LS Industries
Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater; Pump
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 80
from Gamajet, part of the Alfa Laval Group
Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Temperature: 140 to 200
from Suttner America Company
Ideal for car washes because of constant weep action to prevent freeze ups. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours Blue triggers or blue trigger lock on all weep guns. [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
from Gamajet, part of the Alfa Laval Group
The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Temperature: 190
from Suttner America Company
Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. If you have extreme abuse applications, the ST-2305 is up for the challenge with it's handle constructed of impact resistant plastic. [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Features & Automation: Drying; None / Manual
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
from Gamajet, part of the Alfa Laval Group
The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Temperature: 250
from Suttner America Company
Ideal for quick connecting different lances and accessories. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. Stainless steel quick coupler plug is needed to attach lance. Sold separately - Order #040001255 [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
from Gamajet, part of the Alfa Laval Group
The Lightest, Most Powerful, Large Tank Cleaner. The GAMAJET EZ-8, also known as the GAMAJET VIII, provides the same flow as traditional, larger tank cleaners, but this new unit is lighter, shorter, and narrower for much easier entry and maneuverability and offers unparalleled ease of handling in a... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Flow Rate: 25 to 130
from Suttner America Company
Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair. [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
from Gamajet, part of the Alfa Laval Group
The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply to clean any... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Flow Rate: 15 to 80
from Suttner America Company
A commercial cleaner's dream, comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. If you have extreme abuse applications, the ST-2605 is up for the challenge with it's handle constructed of impact resistant... [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12
from Gamajet, part of the Alfa Laval Group
Clean Fuel Starts with Clean Tanks. With newer fuels being less stable and breaking down over time, fuel storage tanks are at a much higher risk of microbial contamination. Gamajet provides multiple solutions for fuel tank cleaning. For tanks larger than 1250 gallons, there is the Gamajet X; for... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Fuel Cleaning
- Flow Rate: 20
from Suttner America Company
For high volume, low applications. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, teh ST-2620 is up for teh challenge with it's handle contructed of impact resistant plastic. [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 21
from Gamajet, part of the Alfa Laval Group
The revolutionary, new fluid-driven Gamajet Aseptic-1 is designed for permanent installation and to provide true germ and bacteria-free cleaning to meet the demands of the dairy, beverage, food, pharmaceutical and personal care products industries. The design of the Aseptic-1 completely eliminates... [See More]
- Features & Automation: Rinsing; None / Manual
- Components: Pump; SpinningSprayArm
- Machine Type: Aqueous Cleaning System
- Temperature: 32 to 250
from Suttner America Company
All stainless steel internal components create a durable long lasting trigger gun, especially suitable when using corrosive chemical. Comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. [See More]
- Features & Automation: None / Manual
- Temperature: 300
- Machine Type: Aqueous Cleaning System; (Component)
- Flow Rate: 12