Degreasing Spray Washers
from Proceco Ltd.
The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Aircraft Wheel
- Components: Brushes; Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 470
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing
- Components: Brushes; Heater; Wash Tank or Sump Tub; Filtration System or Oil Separator
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from Terra Universal, Inc.
Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]
- Operation: Bottles or Containers; Cleaning or Surface Preparation; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
- Components: Heater; Pump
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 250
from Cleaning Technologies Group
Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing
- Components: Compressed Air Jets for Drying
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping; Parts To Reman
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 500
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Dunnage; Descaling or Stripping
- Source: Electric
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping; Parts To Reman
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 700
from Proceco Ltd.
Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Sludge Conveyor
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 1450
from Proceco Ltd.
The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Dunnage
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 500
from Proceco Ltd.
The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 160
from Proceco Ltd.
The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 230 to 310
from Proceco Ltd.
Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Two-tier Turntable
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 90
from Proceco Ltd.
The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 800 to 1200
from Proceco Ltd.
Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Final Cleaning
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 200
from Proceco Ltd.
This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 75