Benchtop / Pedestal Spray Washers
from Stoelting Cleaning Equipment
Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features. Available in 6" and 12" belt widths. Stainless steel... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Filtration System or Oil Separator
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
- Source: Electric
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
from Terra Universal, Inc.
Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Heater; Pump
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 350
from Walter Surface Technologies
Maximum cleaning power for a complete range of applications. Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg. Applications include: Manual parts washing. Medium-large sized metal pieces. MRO departments. Process cleaning... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Wash Tank or Sump Tub
- Machine Type: Bioremediation System
- Part Loading: Offhand or Handheld