Top Loading Spray Washers
from Proceco Ltd.
The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]
- Part Loading: FrontLoad; TopLoad
- Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
- Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (Component) (optional feature); (CompleteSystem)
- Tank Capacity: 800 to 1200
from Safety-Kleen Systems, Inc.
Exclusive spray cleaner with swing-away spray bar, skimmer & other features [See More]
- Part Loading: TopLoad
- Components: Heater; Filtration System or Oil Separator; SpinningSprayArm; Oil Skimmer
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Temperature: 140
from Cleaning Technologies Group
Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]
- Part Loading: RotaryTable; FrontLoad; TopLoad
- Components: Compressed Air Jets for Drying
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from Stoelting Cleaning Equipment
Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]
- Part Loading: TopLoad
- Components: Heater; Pump
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Material: Stainless
from Torin Jacks, Inc.
Super handy bench top unit fits almost anywhere. Great size for most cleaning jobs,wheel bearings,gears and carburetor. Punp recycles at 1/2 gpm. Compact Size. Perfect for small parts cleaning. Durable Steel Cabine [See More]
- Part Loading: TopLoad
- Components: Cabinet or Tunnel Enclosure; Pump
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 3.5