Integral Rinsing Spray Washers

28 Results
Industrial Cleaning System -- IR 6001
from Miele Professional

Designed for the tough demands of industrial applications [See More]

  • Features & Automation: Rinsing; Drying; Automated or CNC controlled equipment; Customized Programs
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm; Water Softener or Treatment System
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 207
Case Washer Double
from International Thermal Systems LLC.

The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Features & Automation: Multiple Cabinets or Tanks; Rinsing
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Tank Capacity: 450 to 1050
Rotary Table Washer -- 36 RWB
from LS Industries

Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 180
Cabinet Parts Washers
from Cleaning Technologies Group

Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]

  • Features & Automation: Rinsing; Drying
  • Components: Compressed Air Jets for Drying
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Source: Electric
Micro-Precision Steam Cleaner -- 4545-04A
from Terra Universal, Inc.

Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: Heater; Pump
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 250
Barrel Cleaning System -- HD Barrel Blaster Series
from Gamajet, part of the Alfa Laval Group

The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 190
Proceco Aircraft Wheel Washer -- Typhoon AWW
from Proceco Ltd.

The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]

  • Features & Automation: Cleaning Enhanced with Abrasives; Multiple Cabinets or Tanks (optional feature); Rinsing; Drying; Automated or CNC controlled equipment
  • Components: Brushes; Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 470
AquaCell Portable and Flexible Parts Washer
from Stoelting Cleaning Equipment

The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features. Self-contained design. In-process cleaning. One person operation. Supports one-piece/small lot... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: FrontLoad
Case Washer Single
from International Thermal Systems LLC.

The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Features & Automation: Rinsing
  • Components: Wash Tank or Sump Tub
  • Machine Type: Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Tank Capacity: 120 to 620
Rotary Table Washer -- 55 RWB
from LS Industries

Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Bung Hole Down Barrel Cleaning Machine -- Bipod Series
from Gamajet, part of the Alfa Laval Group

For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Source: Electric
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Features & Automation: Cleaning Enhanced with Abrasives; Rinsing; Automated or CNC controlled equipment
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 500
Aqueous Batch Cleaning System -- ABC-2500
from Stoelting Cleaning Equipment

Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features. Custom designed 25 ”... [See More]

  • Features & Automation: Rinsing; Drying; Automated or CNC controlled equipment
  • Components: Heater; Pump; Filtration System or Oil Separator
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Heater: 6000 to 18000
Process Conveyor Washer -- ProCon™
from International Thermal Systems LLC.

The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]

  • Features & Automation: Rinsing
  • Components: Heater (optional feature); Pump (optional feature); Wash Tank or Sump Tub (optional feature); Filtration System or Oil Separator (optional feature)
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 145 to 267
Rotary Table Washer -- LSW-5000
from LS Industries

Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 80
Compact Fluid-Driven Rotary Tank Cleaning Machine -- V Series
from Gamajet, part of the Alfa Laval Group

The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 32 to 250
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Features & Automation: Cleaning Enhanced with Abrasives; Rinsing; Drying (optional feature); Automated or CNC controlled equipment
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 700
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton MIL
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Heater; Wash Tank or Sump Tub
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Compact Small and Mid-Sized Tank Cleaning Machine -- IX Series
from Gamajet, part of the Alfa Laval Group

A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 32 to 250
Typhoon RW 72" Rotary Washer -- RW 72
from Proceco Ltd.

Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]

  • Features & Automation: Multiple Cabinets or Tanks; Rinsing; Drying; Automated or CNC controlled equipment; Custom Design
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 200
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton SMT
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Heater; Wash Tank or Sump Tub
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Completely Customized Individually Quoted Mobile CIP Cleaning System -- OMNI MCIP
from Gamajet, part of the Alfa Laval Group

When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: Pump; Wash Tank or Sump Tub (optional feature); Filtration System or Oil Separator; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Operation: Bottles or Containers; Cleaning or Surface Preparation
Typhoon SI 2 Baskets Spray & Immersion Washer -- SI-1
from Proceco Ltd.

This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]

  • Features & Automation: Multiple Cabinets or Tanks; Rinsing; Drying; Automated or CNC controlled equipment; Custom Design
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
  • Tank Capacity: 75
Aqueous Industrial Conveyorized/Monorail Parts Washer -- Omniforce
from Stoelting Cleaning Equipment

Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff... [See More]

  • Features & Automation: Rinsing; Drying
  • Components: Heater; Wash Tank or Sump Tub; Filtration System or Oil Separator
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Custom Engineered Barrel Cleaning Machine -- GentleJET Series
from Gamajet, part of the Alfa Laval Group

Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 140 to 200
Automated Indexing Aqueous Cleaning System -- WWRRD-3020
from Stoelting Cleaning Equipment

Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]

  • Features & Automation: Rinsing; Drying
  • Tank Material: Stainless
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
E-Z7 Barrel Blaster -- VII Series
from Gamajet, part of the Alfa Laval Group

The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: Pump; SpinningSprayArm
  • Machine Type: Aqueous Cleaning System
  • Temperature: 190
Compact Conveyorized Cleaning System -- Mini Parts Washer
from Stoelting Cleaning Equipment

Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features. Available in 6" and 12" belt widths. Stainless steel... [See More]

  • Features & Automation: Rinsing; Drying (optional feature)
  • Components: Filtration System or Oil Separator
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor