Tanks / Tubs Spray Washers

29 Results
Belt Washer
from International Thermal Systems LLC.

The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to process... [See More]

  • Components: Wash Tank or Sump Tub
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor
Aquaforce Aqueous Industrial Conveyorized/Monorail Parts Washer
from Stoelting Cleaning Equipment

Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]

  • Components: Brushes; Heater; Wash Tank or Sump Tub; Filtration System or Oil Separator
  • Part Loading: Conveyor
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Proceco Aircraft Wheel Washer -- Typhoon AWW
from Proceco Ltd.

The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]

  • Components: Brushes; Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Tank Capacity: 470
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140
Scale Remover -- PFT108
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Components: Pump; Wash Tank or Sump Tub
  • Flow Rate: 18
  • Machine Type: Aqueous Cleaning System
  • Source: Electric
Sanitary Pump, Dosing Pump with Reservoir(s) (or Venturi), Holding Tank, Filter and Control Panel Mounted on Stainless Steel Cart Mobile CIP Cleaning System -- SANI-D MCIP
from Gamajet, part of the Alfa Laval Group

When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]

  • Components: Cabinet or Tunnel Enclosure; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; SpinningSprayArm
  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Machine Type: Aqueous Cleaning System
  • Machine Mounting: Portable
Bio-Remediating Parts Washer -- BIO-CIRCLE MAXI
from Walter Surface Technologies

Maximum cleaning power for a complete range of applications. Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg. Applications include: Manual parts washing. Medium-large sized metal pieces. MRO departments. Process cleaning... [See More]

  • Components: Wash Tank or Sump Tub
  • Part Loading: Offhand or Handheld
  • Machine Type: Bioremediation System
  • Part Capacity: 500
Can Washer
from International Thermal Systems LLC.

The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in the 2-piece beverage and food can industries. Recover and re-use precious chemical resources with our exclusive patented Belt... [See More]

  • Components: Wash Tank or Sump Tub
  • Source: Electric; Gas, Oil or Fuel (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton MIL
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]

  • Components: Heater; Wash Tank or Sump Tub
  • Part Loading: Conveyor
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Tank Capacity: 500
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140
Scale Remover -- PFT230
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Components: Pump; Wash Tank or Sump Tub
  • Flow Rate: 66
  • Machine Type: Aqueous Cleaning System
  • Source: Electric
Case Washer Double
from International Thermal Systems LLC.

The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Components: Wash Tank or Sump Tub
  • Tank Capacity: 450 to 1050
  • Machine Type: Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 240 to 320
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton SMT
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]

  • Components: Heater; Wash Tank or Sump Tub
  • Part Loading: Conveyor
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator; Choice Of Options
  • Tank Capacity: 700
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140
Scale Remover -- PFT31
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Components: Pump; Wash Tank or Sump Tub
  • Flow Rate: 13
  • Machine Type: Aqueous Cleaning System
  • Source: Electric
Case Washer Single
from International Thermal Systems LLC.

The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Components: Wash Tank or Sump Tub
  • Tank Capacity: 120 to 620
  • Machine Type: Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 70 to 240
Aqueous Industrial Conveyorized/Monorail Parts Washer -- Omniforce
from Stoelting Cleaning Equipment

Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff... [See More]

  • Components: Heater; Wash Tank or Sump Tub; Filtration System or Oil Separator
  • Part Loading: Conveyor
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Internal Length: 54.0
Typhoon HD - 100" Retractable Turntable Diameter -- HD 100 x 48-2500
from Proceco Ltd.

Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Sludge Conveyor
  • Tank Capacity: 1450
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140
Continuous Strip System
from International Thermal Systems LLC.

In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in coiled or sheet form. Mild steel or aluminum sheet metal is thoroughly cleaned and... [See More]

  • Components: Wash Tank or Sump Tub
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor
Stainless Steel Constructed In-line Cleaning System -- OmniJet/CBW 218®
from Stoelting Cleaning Equipment

Stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer with adjustable blow-off... [See More]

  • Components: Heater; Wash Tank or Sump Tub
  • Part Loading: Conveyor
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Typhoon MB-D Dunnage Conveyor Washer -- MB-D 18×48
from Proceco Ltd.

The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Tank Capacity: 500
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140
Industrial Parts Washer Conveyor Style
from International Thermal Systems LLC.

The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]

  • Components: Wash Tank or Sump Tub
  • Source: Electric
  • Machine Type: (CompleteSystem)
  • Part Loading: Conveyor
Typhoon MB-S 12" Wide Belt Conveyor -- MB-S 12×12
from Proceco Ltd.

The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Tank Capacity: 160
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140
Industrial Parts Washer Monorail
from International Thermal Systems LLC.

The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]

  • Components: Wash Tank or Sump Tub
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Monorail; Conveyor
Typhoon MD 18" Dia Tumbling Drum Washer -- Typhoon MD 18
from Proceco Ltd.

The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Tank Capacity: 230 to 310
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140
ProCon™ Standard Monorail Washer
from International Thermal Systems LLC.

The Industrial Parts Washer ProCon Monorail Conveyor Systems are designed to satisfy the most difficult part cleaning applications, with 48 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in multiple part openings. All canopies, tanks and the... [See More]

  • Components: Wash Tank or Sump Tub
  • Tank Capacity: 343 to 967
  • Machine Type: (CompleteSystem)
  • Temperature: 140
Typhoon PC - 28" Non-Retractable Turntable Diameter -- PC 28-E-500
from Proceco Ltd.

Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Two-tier Turntable
  • Tank Capacity: 90
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140
Rotary Drum Washer
from International Thermal Systems LLC.

The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications for the Rotary Drum Washer are the general cleaning of small parts produced in high production volumes. [See More]

  • Components: Wash Tank or Sump Tub
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Machine Type: (CompleteSystem)
  • Part Loading: Conveyor
Typhoon Reciprocating Nozzle Frame Washer -- Typhoon RCP
from Proceco Ltd.

The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Tank Capacity: 800 to 1200
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140
Typhoon RW 48" Rotary Washer -- RW 48
from Proceco Ltd.

Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]

  • Components: Cabinet or Tunnel Enclosure; Heater; Pump; Wash Tank or Sump Tub; Filtration System or Oil Separator (optional feature); Choice Of Options
  • Tank Capacity: 200
  • Machine Type: Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (Component) (optional feature); (CompleteSystem)
  • Temperature: 140