DeviceNet Servo Drives
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Communication: DeviceNet; RS485
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Amplifier; Variable Speed
- Axes: 1.0 to 1.5
from Parker Hannifin / Automation / Electromechanical Division - Europe
Available in both 120/240 VAC and 480 VAC input versions. Current output from 2.5A RMS continuous to 155A RMS continuous. Available with ETHERNET Powerlink. Certified Category 3 Safety (EN954-1 Cat. 3). Programs in all five IEC61131-3 International programming standard. Scalable control technology:... [See More]
- Communication: CANopen; DeviceNet; Ethernet; PROFIBUS; RS232; RS485; EtherCAT
- Drive Architecture: Analog
- Description: Regenerative; Controller / Drive
- Axes: 1.0
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Communication: DeviceNet; RS485
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Amplifier; Variable Speed
- Axes: 1.0 to 1.5
from Parker Hannifin / Automation / Electromechanical Division - Europe
1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]
- Communication: DeviceNet; Foundation Fieldbus; PROFIBUS; RS232; RS485
- Drive Architecture: Analog (optional feature); Digital (optional feature)
- Description: Multi-Axis; PC-Based; Controller / Drive
- Axes: 1.0 to 8.0
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Communication: DeviceNet; RS485
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Amplifier; Variable Speed
- Axes: 1.0 to 1.5
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Communication: DeviceNet; RS485
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Amplifier; Variable Speed
- Axes: 1.0 to 1.5
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Communication: DeviceNet; RS485
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Amplifier; Variable Speed
- Axes: 1.0 to 1.5
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0