AC Sensorless Vector Drive Servo Drives
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Motor / System: Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Description: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Motor / System: Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Description: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Motor / System: Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Description: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Motor / System: Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Description: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Motor / System: Sensorless Vector; Vector Feedback
- Axes: 1.0
- Description: Speed Controller; Variable Speed; Regenerative
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Motor / System: Sensorless Vector; Vector Feedback
- Axes: 1.0
- Description: Speed Controller; Variable Speed; Regenerative
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Sensorless Vector; Vector Feedback
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Sensorless Vector; Vector Feedback
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Sensorless Vector; Vector Feedback
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Sensorless Vector; Vector Feedback
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Sensorless Vector; Vector Feedback
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Sensorless Vector; Vector Feedback
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Sensorless Vector; Vector Feedback
- Drive Architecture: Analog; Digital
- Description: Speed Controller; Variable Speed; Regenerative
- Axes: 1.0