IC / PCB-Mounted Servo Drives

7 Results
PRO Series Programmable Drives -- PRO-A08V48B Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Configuration: PCB Mount; Stand Alone
  • Axes: 1.0
  • Description: Speed Controller
  • Motor / System: DC Brushed; DC Brushless
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4205G -- TLE4205G
from Infineon Technologies AG

The MOTIX ™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example. The circuit contains two power comparators that can be combined to a full-bridge circuit. For inductive loads there are integrated... [See More]

  • Configuration: PCB Mount
  • Peak Current: 1
  • Motor / System: DC Servo
  • Operating Temperature: -40 to 150
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4206-2G -- TLE4206-2G
from Infineon Technologies AG

The part is built using Infineons bipolar high voltage power technology DOPL.The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCB-board space and costs. Moreover the package is RoHS compliant. The servo-loop-parameter pos.- and neg. Hysteresis, pos.- and... [See More]

  • Configuration: PCB Mount
  • DC Input: 8 to 18
  • Motor / System: DC Servo
  • Peak Current: 1
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4209G -- TLE4209G
from Infineon Technologies AG

The part is built using the bipolar high voltage power technology DOPL. The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCBboard space and costs. The package is lead- and halogen-free. The servo-loop-parameter pos.- and neg. Hysteresis, pos.- and neg. [See More]

  • Configuration: PCB Mount
  • DC Input: 8 to 18
  • Motor / System: DC Servo
  • Peak Current: 1
100V, 5A H-bridge Drive (PWR) -- PWR-82341
from Data Device Corporation (DDC)

Low power H-bridge brush-motor drive with charge pump. 100 V (drain/source) breakdown voltage, 5 Amps continuous/10 Amps peak motor current. [See More]

  • Configuration: PCB Mount
  • Drive Architecture: Digital
  • Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
  • Motor / System: DC Brushed; DC Brushless; DC Servo
200V/500V, 30A H-Bridge Drive (PWR) -- PWR-82340
from Data Device Corporation (DDC)

High power H-Bridge brush-motor drive with internal drive circuitry. (PWR-82340)200 V (drain/source) breakdown voltage,(PWR-82342)500 V (drain/source) breakdown voltage, and 30 Amps continuous/50 Amps peak motor current. [See More]

  • Configuration: PCB Mount
  • Drive Architecture: Digital
  • Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
  • Motor / System: DC Brushed; DC Brushless; DC Servo
3-Phase Motor Drive (PWR) -- PWR-82332
from Data Device Corporation (DDC)

SPACE-Rated, 3-phase, 19 A, 400 V, radiation-tolerant motor drive with internal power supply (NASA SSQ-22691). [See More]

  • Configuration: PCB Mount
  • Drive Architecture: Digital
  • Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
  • Motor / System: DC Servo