60 Hz Servo Drives

64 Results
SGDV Sigma-5 Servo Amplifier -- SGDV-R70A01A
from Yaskawa America, Inc. - Motion Division

10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog
  • Description: Multi-Axis; Speed Controller; Amplifier
  • Axes: 1.0
Motor controller -- CMMP-AS-C10-11A-P3-M0
from Festo Corporation

Many interfaces and functions for decentralized motion functions (flying saw, flying measurement, modulo function, etc.). Optional: integrated cam disk controllers and highly dynamic movements. Standardized interfaces allow seamless integration in mechatronic multi-axis modular systems. Reliable and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • DC Input: 24
  • PC-Based Bus: Other; Modbus®/TCP CANopen
  • Continuous Current: 0.1000
SGMJV Sigma-5 Rotary Servomotors -- SGMAV-A5A
from Yaskawa America, Inc. - Motion Division

The SGMJV small capacity brushless Sigma-5 servo motor can be used in a variety of applications. Features. Medium inertia. Instantaneous peak torque (350% of rated torque). Mounted high resolution serial encoder: 13, 20 bit. Maximum speed: 6,000 rpm. Wide selection: 50W to 750W capacity, holding... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Description: Speed Controller
  • Commutation: Sinusoidal
Motor controller -- CMMP-AS-C10-11A-P3-M3
from Festo Corporation

Many interfaces and functions for decentralized motion functions (flying saw, flying measurement, modulo function, etc.). Optional: integrated cam disk controllers and highly dynamic movements. Standardized interfaces allow seamless integration in mechatronic multi-axis modular systems. Reliable and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • DC Input: 24
  • PC-Based Bus: Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
  • Continuous Current: 0.1000
Motor controller -- CMMP-AS-C15-11A-P3-M3
from Festo Corporation

Many interfaces and functions for decentralized motion functions (flying saw, flying measurement, modulo function, etc.). Optional: integrated cam disk controllers and highly dynamic movements. Standardized interfaces allow seamless integration in mechatronic multi-axis modular systems. Reliable and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • DC Input: 24
  • PC-Based Bus: Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
  • Continuous Current: 0.1000
Motor controller -- CMMP-AS-C2-3A-M3
from Festo Corporation

Many interfaces and functions for decentralized motion functions (flying saw, flying measurement, modulo function, etc.). Optional: integrated cam disk controllers and highly dynamic movements. Standardized interfaces allow seamless integration in mechatronic multi-axis modular systems. Reliable and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • DC Input: 24
  • PC-Based Bus: Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
  • Continuous Current: 0.1000
Motor controller -- CMMP-AS-C5-3A-M0
from Festo Corporation

Many interfaces and functions for decentralized motion functions (flying saw, flying measurement, modulo function, etc.). Optional: integrated cam disk controllers and highly dynamic movements. Standardized interfaces allow seamless integration in mechatronic multi-axis modular systems. Reliable and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • DC Input: 24
  • PC-Based Bus: Other; Modbus®/TCP CANopen
  • Continuous Current: 0.1000
Motor controller -- CMMP-AS-C5-3A-M3
from Festo Corporation

Many interfaces and functions for decentralized motion functions (flying saw, flying measurement, modulo function, etc.). Optional: integrated cam disk controllers and highly dynamic movements. Standardized interfaces allow seamless integration in mechatronic multi-axis modular systems. Reliable and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • DC Input: 24
  • PC-Based Bus: Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
  • Continuous Current: 0.1000
Servo Amplifier -- MELSERVO-JE
from Mitsubishi Electric Automation, Inc.

MR-JE family of products leverages advanced functionality such as true one-touch auto-tuning, vibration suppression, and machine diagnosis functionality in an easy-to-use servo solution. MR-JE 200VAC Servo Amplifiers are available in up to 3kW and offers a network amplifier compatible with both... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog
  • Description: Amplifier
  • AC Input: 200 to 240
100W 56mm Frame Cool Muscle Integrated AC Servo -- CM2-X-56B10C
from Myostat Motion Control, Inc.

Integrated Motion Modules. The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: PC-Based
  • Axes: 1.0
Ethernet Powerlink Servo Drive -- Compax3
from Parker Hannifin / Automation / Electromechanical Division - Europe

Available in both 120/240 VAC and 480 VAC input versions. Current output from 2.5A RMS continuous to 155A RMS continuous. Available with ETHERNET Powerlink. Certified Category 3 Safety (EN954-1 Cat. 3). Programs in all five IEC61131-3 International programming standard. Scalable control technology:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog
  • Description: Regenerative; Controller / Drive
  • Axes: 1.0
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Frequency: 50 Hz; 60 Hz; 48 to 65 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller
  • Axes: 1.0 to 1.5
BA Series PWM Amplifiers
from Aerotech, Inc.

Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive
  • Axes: 1.0
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Axes: 1.0
Digital Brushless Servo Drive -- S300
from Kollmorgen Corporation

S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Commutation: Sinusoidal
  • Drive Architecture: Digital
  • AC Input: 115 to 480
Modular Servo Drives -- AXV300
from Gefran

The line of SIEIDrive AXV300 modular drives is the result of the experience gained by Gefran in over 30 years of working in close partnership with the leading industrial automation manufacturers. Powering each “multi-axis ” system by means of “common DC bus ” ensures the... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Commutation: Sinusoidal
  • Drive Architecture: Analog; Digital
  • AC Input: 400
Servo Drive -- HPD2
from Parker Hannifin / Automation / Electromechanical Division - Europe

Digital drive for brushless motors. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Drive Architecture: Digital
  • Motor / System: AC Servo
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Controller / Drive
  • Axes: 1.0 to 1.5
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Axes: 1.0
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Axes: 1.0
Digital Servo Drive -- S700
from Kollmorgen Corporation

The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT ® and SynqNet ™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the... [See More]

  • Frequency: 50 Hz; 60 Hz
  • AC Input: 110 to 480
  • Drive Architecture: Digital
  • Phase  : Single Phase; Three Phase
Servo Drive -- LVD1
from Parker Hannifin / Automation / Electromechanical Division - Europe

Digital drive for brushless motors. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Drive Architecture: Digital
  • Motor / System: AC Servo
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Amplifier; Variable Speed
  • Axes: 1.0 to 1.5
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Axes: 1.0
Servo System -- ASDA-B2 Series
from Delta Electronics (Americas)

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU
  • Axes: 1.0
Servo Drive/Controller -- Gemini GV6K
from Parker Hannifin / Automation / Electromechanical Division - Europe

Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package. Six powerful ranges for up to 11.8 kW of continuous power. Full ASCII communication capability. Control features such as registration,... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog (optional feature); Digital (optional feature)
  • Description: Controller / Drive
  • Axes: 1.0
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Amplifier; Variable Speed
  • Axes: 1.0 to 1.5
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 1.0 to 8.0
SLVD -- SLVD1-C
from Parker Hannifin / Automation / Electromechanical Division - Europe

Compact Digital Servo Drive. From 1.25Arms to 15Arms continuous current. 230 VAC, 1 and 3 phase operation. Internal braking resistor. Resolver and incremental encoder feedback. +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Multi-Axis
  • Axes: 1.0 to 32.0
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Amplifier; Variable Speed
  • Axes: 1.0 to 1.5
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Multi-Axis; Amplifier; Variable Speed; DSP
  • Axes: 1.0
SLVD-N -- SLVD1N
from Parker Hannifin / Automation / Electromechanical Division - Europe

Compact Digital Servo Drive. From 1.25 A to 17 A continuous current. 230 VAC, 1 and 3 phase operation. Internal braking resistor. Configurable feedback. Current, torque and speed control. Positioner. Electronic shaft. Electronic cam. Internal PLC - programming according to IEC61131-3 (option). [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Multi-Axis
  • Axes: 1.0 to 32.0
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Amplifier; Variable Speed
  • Axes: 1.0 to 1.5
Ensemble HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Axes: 1.0
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Amplifier; Variable Speed
  • Axes: 1.0 to 1.5
Ensemble ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Axes: 1.0
MDS Series Multi-Axis Modular Drive Systems -- MD-404
from Nidec Control Techniques

The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0 to 1.5
  • Description: Multi-Axis; Speed Controller
  • AC Input: 187 to 528
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog (optional feature); Digital (optional feature)
  • Description: Multi-Axis; Controller / Drive
  • Axes: 10.0
Unidrive M Series AC and Servo Drive -- M700-03200050
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
High-Performance Galvo Drive -- GL4
from Aerotech, Inc.

The GL4 provides an optimized platform for controlling Aerotech ’s family of AGV scanners. Industry leading settling times, long-term thermal stability, and micron-level tracking accuracy are possible due to advanced features such as full state feed-forward, 192 kHz servo rates, and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Motor / System: DC Servo; AC Servo
  • Axes: 2.0
  • AC Input: 85 to 240
Unidrive M Series AC and Servo Drive -- M700-04200137
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Ndrive CL Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power of 10 A peak. 2-phase AC line input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides ability to drive... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Motor / System: Voice Coil
Unidrive M Series AC and Servo Drive -- M700-05200250
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Ndrive CP PWM Digital Amplifier
from Aerotech, Inc.

Design Features. Output power range 10 A peak to 30 A peak at 320 VDC. Single-phase AC line input. CE approved and UL listed. PWM power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Resolution: 16
Unidrive M Series AC and Servo Drive -- M700-06200330
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Ndrive HLe Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power range of 10 or 20 A peak. Single-phase AC line input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Motor / System: Voice Coil
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP6412
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Ndrive HPe PWM Digital Amplifier
from Aerotech, Inc.

Design Features. Wide output power range from 10 A peak to 150 A peak at 320 VDC. 3-phase AC line input. CE approved and UL listed. PWM power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Resolution: 16
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP9411
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Ndrive ML Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power of 10 A peak. DC input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides ability to drive brushless... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Motor / System: Voice Coil
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Multi-Axis; Controller / Drive
  • Axes: 4.0 to 8.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
PWM Digital Single-axis Motor Drive -- XC4
from Aerotech, Inc.

The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Soloist CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Soloist CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Soloist HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Amplifier; Variable Speed; DSP
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Soloist HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Soloist ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Drive Architecture: Digital
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Axes: 1.0