Encoder Following / Slave Servo Drives
from ElectroCraft
This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple jumpers. Both the... [See More]
- Operating Mode: Slave; Other; Hall Sensor
- Axes: 1.0
- Description: Amplifier
- Motor / System: DC Brushless
from ElectroCraft
EA25 Drives. Technology: Brushless, Speed/Torque Control. Quadrants: 2. Nominal Current: 6A. For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy integration. The... [See More]
- Operating Mode: Slave; Other; Hall Sensor
- Axes: 1.0
- Description: Amplifier
- Motor / System: DC Brushless
from ElectroCraft
SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]
- Operating Mode: Slave
- Axes: 1.0
- Description: Speed Controller; Amplifier
- DC Input: 30
from ElectroCraft
Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT ® network!. Technology: Brushless Digital Servo Drive. Quadrants: 4. [See More]
- Operating Mode: Slave
- Axes: 1.0
- Description: Amplifier
- Motor / System: DC Brushed; DC Brushless
from Delta Electronics (Americas)
To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]
- Operating Mode: Position; Velocity; Torque; Slave; Other; Simple Index ,CAM, Gear Capture/Compare
- Drive Architecture: Digital
- Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
- Axes: 1.0
from Gantner Instruments, Inc.
The Q.series EC C101 combines powerful System-on-a-Chip computing with the flexibility of EtherCAT communication. This unique design greatly simplifies the implementation of reliable high-speed multi-axis servo control solutions. It has never been so easy to create an integrated control and... [See More]
- Operating Mode: Slave
- Resolution: 18
- Description: Multi-Axis
- Voltage: 10
from Galil
The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required for brushless motor commutation. [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Drive Architecture: Analog
- Description: Amplifier; MCU
- Axes: 4.0
from Kollmorgen Corporation
This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for... [See More]
- Operating Mode: Position; Velocity; Slave; Other; Electronic Gearing
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier
- AC Input: 115 to 400
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Slave
- Drive Architecture: Digital
- Description: Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 1.0
from Delta Electronics (Americas)
Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]
- Operating Mode: Position; Velocity; Torque; Slave; Other; Simple Index ,CAM, Gear Capture/Compare
- Drive Architecture: Digital
- Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
- Axes: 1.0
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Drive Architecture: Analog; Digital
- Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Operating Mode: Position; Slave
- Drive Architecture: Digital
- Description: Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 1.0
from Delta Electronics (Americas)
To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]
- Operating Mode: Position; Velocity; Torque; Slave; Other
- Drive Architecture: Digital
- Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU
- Axes: 1.0
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Operating Mode: Position; Analog; Torque; Slave
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0
from Galil
Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]
- Operating Mode: Position; Analog; Torque; Slave
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0 to 4.0