DIN Rail Servo Drives

12 Results
SGDV Sigma-5 Servo Amplifier -- SGDV-R70A01A
from Yaskawa America, Inc. - Motion Division

10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]

  • Configuration: Stand Alone; Panel Mount; DIN Rail
  • Drive Architecture: Analog
  • Description: Multi-Axis; Speed Controller; Amplifier
  • Axes: 1.0
I-SAC C1 Adaptive Servo Controller -- SANTEST
from Exsenco, LLC

SANTEST's I-SAC Adaptive Servo controllers are a revolutionary line of servo controllers that exceed standard PID controllers completely. They employ adaptive control coupled with DSP based signal processing which make the I-SAC controllers a "set and forget" equipment for your industry. We suggest... [See More]

  • Configuration: DIN Rail
  • Axes: 1.0 to 4.0
  • Drive Architecture: Digital
  • Motor / System: DC Servo
Brushless Motor Drives -- CompletePower™ SCA-B4-70-10
from ElectroCraft

This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple jumpers. Both the... [See More]

  • Configuration: Panel Mount; DIN Rail
  • Axes: 1.0
  • Description: Amplifier
  • Motor / System: DC Brushless
Electric Motor Drive -- CompletePower™ DA Series
from ElectroCraft

DA43 Drives. Technology: PMDC Servo-Linear. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated Linear PMDC Motors. Up to 75 W. This servo-amplifier is built into a fully enclosed rugged aluminum case. Mode of operation is set by simple DIP switches. This drive handles a wide range of power... [See More]

  • Configuration: Panel Mount; DIN Rail
  • Axes: 1.0
  • Description: Speed Controller; Amplifier
  • DC Input: 70
Electric Motor Drive -- CompletePower™ EA Series
from ElectroCraft

EA25 Drives. Technology: Brushless, Speed/Torque Control. Quadrants: 2. Nominal Current: 6A. For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy integration. The... [See More]

  • Configuration: Panel Mount; DIN Rail
  • Axes: 1.0
  • Description: Amplifier
  • Motor / System: DC Brushless
Electric Motor Drive -- CompletePower™ SCA Series
from ElectroCraft

SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]

  • Configuration: Panel Mount; DIN Rail
  • Axes: 1.0
  • Description: Speed Controller; Amplifier
  • DC Input: 30
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Configuration: DIN Rail
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller
  • Axes: 1.0 to 1.5
Orca IO SmartHub -- IOSH
from Iris Dynamics Ltd.

The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA ™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control systems... [See More]

  • Configuration: DIN Rail
  • Motor / System: DC Brushless
  • Drive Architecture: Digital
  • DC Input: 0 to 10
4 Axis 20 W Servo Drive -- AMP-43640
from Galil

The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required for brushless motor commutation. [See More]

  • Configuration: PC Board; OEM; Panel Mount; DIN Rail
  • Drive Architecture: Analog
  • Description: Amplifier; MCU
  • Axes: 4.0
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Configuration: PC Board; OEM; Stand Alone; Panel Mount; DIN Rail
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
  • Axes: 1.0
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19520
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Configuration: PC Board; OEM; Stand Alone; Panel Mount; DIN Rail
  • Drive Architecture: Analog; Digital
  • Description: Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Axes: 2.0
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19540
from Galil

Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]

  • Configuration: PC Board; OEM; Stand Alone; Panel Mount; DIN Rail
  • Drive Architecture: Analog; Digital
  • Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Axes: 2.0 to 4.0