DC Brushed Motor Servo Drives
from ElectroCraft
Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower ™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an... [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Description: Amplifier
- DC Input: 80
from PI (Physik Instrumente) L.P.
Fully-integrated servo-controller with drive. Compact benchtop device, external AC/DC-power supply. For voice coil drives, DC motors, and brushless 3-phase motors; quiet PWM drives. Encoder inputs support incremental (analog sine/cosine) and absolute (BiSS-C, EnDat 2.2) encoders. Output current up... [See More]
- Motor / System: DC Brushed; DC Brushless; Voice Coil
- Axes: 1.0
- Description: PC-Based
- DC Input: 24 to 48
from ElectroCraft
Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT ® network!. Technology: Brushless Digital Servo Drive. Quadrants: 4. [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Description: Amplifier
- DC Input: 90
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Description: Speed Controller
- DC Input: 11 to 50
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Description: Speed Controller
- Commutation: Sinusoidal; Trapezoidal
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Description: Speed Controller
- Commutation: Sinusoidal; Trapezoidal
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Description: Speed Controller
- Commutation: Sinusoidal; Trapezoidal
from maxon
The ESCON 50/5 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 250 Watts. [See More]
- Motor / System: DC Brushed
- DC Input: 10 to 50
- Description: Pulse Width Modulation Drive
- Power: 250
from Aerotech, Inc.
Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Analog
- Description: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Axes: 1.0
from PERFORMANCE CONTROLS, INC.®
The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are... [See More]
- Motor / System: DC Brushed; DC Servo
- Drive Architecture: Digital
- Description: Speed Controller
- DC Input: 24 to 48
from Galil
The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors. [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; Current Loop, Digital Diagnostics
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0
from Data Device Corporation (DDC)
Low power H-bridge brush-motor drive with charge pump. 100 V (drain/source) breakdown voltage, 5 Amps continuous/10 Amps peak motor current. [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Drive Architecture: Digital
- Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
- DC Input: 100
from maxon
The ESCON 70/10 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 700 Watts. [See More]
- Motor / System: DC Brushed
- DC Input: 10 to 70
- Description: Pulse Width Modulation Drive
- Power: 700
from Aerotech, Inc.
Design Features. Drive brush or brushless motors. Modular design. 10 or 20 A peak models. Self-commutation. Complete electrical isolation. Integrated or external power supply [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Drive Architecture: Analog
- Description: Amplifier; Variable Speed
- Axes: 1.0
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Analog; Digital
- Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
- Axes: 1.0
from Data Device Corporation (DDC)
High power H-Bridge brush-motor drive with internal drive circuitry. (PWR-82340)200 V (drain/source) breakdown voltage,(PWR-82342)500 V (drain/source) breakdown voltage, and 30 Amps continuous/50 Amps peak motor current. [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Drive Architecture: Digital
- Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
- Commutation: Sinusoidal; Trapezoidal
from maxon
The ESCON Module 24/2 is a small-sized, powerful 4-quadrant PWM OEM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors and brushless EC motors up to approximately 48 Watts. [See More]
- Motor / System: DC Brushed
- DC Input: 10 to 24
- Description: Pulse Width Modulation Drive
- Power: 48
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Axes: 1.0
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Current Loop, Digital Diagnostics
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0
from maxon
The ESCON Module 50/5 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 250 Watts. [See More]
- Motor / System: DC Brushed
- DC Input: 10 to 50
- Description: Pulse Width Modulation Drive
- Power: 250
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Axes: 1.0
from Galil
Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Current Loop, Digital Diagnostics
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0 to 4.0
from maxon
The ESCON Module 50/8 HE is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 400 Watts. Especially for the use under harsh environmental conditions. [See More]
- Motor / System: DC Brushed
- DC Input: 10 to 50
- Description: Pulse Width Modulation Drive
- Power: 400
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 1.0 to 8.0
from maxon
The ESCON Module 50/8 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 400 Watts. [See More]
- Motor / System: DC Brushed
- DC Input: 10 to 50
- Description: Pulse Width Modulation Drive
- Power: 400
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Digital
- Description: Multi-Axis; Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 6.0 to 9.0
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil
- Drive Architecture: Digital
- Description: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Axes: 1.0