Hall Effect Servo Drives

20 Results
Brushless Motor Drives -- CompletePower™ SCA-B4-70-10
from ElectroCraft

This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple jumpers. Both the... [See More]

  • Servo Feedback: Hall Effect; Absolute Encoder
  • Axes: 1.0
  • Description: Amplifier
  • Motor / System: DC Brushless
Electric Motor Drive -- CompletePower™ PLUS Series
from ElectroCraft

Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower ™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an... [See More]

  • Servo Feedback: Hall Effect; Absolute Encoder; Sine / Cosine
  • Axes: 1.0
  • Description: Amplifier
  • Motor / System: DC Brushed; DC Brushless
Electric Motor Drive -- PRO Series
from ElectroCraft

Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT ® network!. Technology: Brushless Digital Servo Drive. Quadrants: 4. [See More]

  • Servo Feedback: Hall Effect; Absolute Encoder
  • Axes: 1.0
  • Description: Amplifier
  • Motor / System: DC Brushed; DC Brushless
PRO Series Programmable Drives -- PRO-A08V48B Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Servo Feedback: Hall Effect; Tachometer; Incremental Encoder; Sine / Cosine
  • Axes: 1.0
  • Description: Speed Controller
  • Motor / System: DC Brushed; DC Brushless
Ethernet Connected Motion Controller -- AMP -20520
from Galil

The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors. [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Analog Position
  • Drive Architecture: Digital
  • Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Axes: 2.0
Control Driver for Brushless Motors -- BSD-36 Series
from Citizen Chiba Precision Co., Ltd.

Control Driver for Brushless Motors [See More]

  • Servo Feedback: Hall Effect
  • Motor / System: DC Brushless
  • Description: Pulse Width Modulation Drive
  • DC Input: 24
3-Phase Motor Drive (PWR) -- PWR-82332
from Data Device Corporation (DDC)

SPACE-Rated, 3-phase, 19 A, 400 V, radiation-tolerant motor drive with internal power supply (NASA SSQ-22691). [See More]

  • Servo Feedback: Hall Effect
  • Drive Architecture: Digital
  • Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
  • Motor / System: DC Servo
Digital Servo Drive -- S700
from Kollmorgen Corporation

The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT ® and SynqNet ™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Other; Single Cable Feedback SFD3 and Hiperface DSL
  • AC Input: 110 to 480
  • Drive Architecture: Digital
  • Phase  : Single Phase; Three Phase
TPDM Triple Axis Drive -- 3 Axis
from Parker Hannifin / Automation / Electromechanical Division - Europe

Feedback supported: Resolver, SinCos, SinCos + EnDat, SinCos + Hiperface, SinCos (1 per pole pitch), Quadrature, Quadrature + Hall, SinCos + Hall, EnDat 2.2. Auxiliary Encoder: 1 in input and 1 in output for each axis. I/O: 4 digital Input, 2 digital output, 1 analog input and 1 analog output for... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Sine / Cosine
  • Drive Architecture: Digital
  • Description: Multi-Axis
  • Axes: 1.0 to 3.0
Brush/Brushless Servo Amplifier -- B10A04DC
from H2W Technologies

The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital output indicates operating... [See More]

  • Servo Feedback: Hall Effect
  • Drive Architecture: Analog; Digital
  • Description: Amplifier
  • Commutation: Trapezoidal
ESCON Module 50/4 EC-S, 4-Q Servocontroller for sensorless EC motors, 4/12 A, 10-50 VDC -- 446925
from maxon

The ESCON Module 50/4 EC-S is a small-sized, powerful 4-quadrant PWM OEM servo controller for the highly efficient control of permanent magnet-activated brushless, sensorless EC motors without Hall sensors up to approximately 200 Watts. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Description: Pulse Width Modulation Drive
  • Power: 200
BL Series Linear Amplifiers
from Aerotech, Inc.

Design Features. Drive brush or brushless motors. Modular design. 10 or 20 A peak models. Self-commutation. Complete electrical isolation. Integrated or external power supply [See More]

  • Servo Feedback: Hall Effect; Tachometer; Incremental Encoder
  • Drive Architecture: Analog
  • Description: Amplifier; Variable Speed
  • Axes: 1.0
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Servo Feedback: Hall Effect; Resolver; Tachometer; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
  • Axes: 1.0
Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) -- PW-82336
from Data Device Corporation (DDC)

PW-82336. Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR). The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized... [See More]

  • Servo Feedback: Hall Effect
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Pulse Width Modulation Drive
  • Motor / System: DC Brushless
Multiaxis Decentralized Servo Drive System -- AKD-N
from Kollmorgen Corporation

The decentralized drive system consists of a central power supply and robust IP67 rated servo drives, which are placed nearby the motor. The system offers everything that is needed for the next generation of machine design - and removes everything that hinders the simplicity. Power supply as well as... [See More]

  • Servo Feedback: Hall Effect; Resolver; Other; BISS-C, Comcorder, Endat 2.1 and 2.2, Hiperface
  • Drive Architecture: Digital
  • Description: Multi-Axis; Amplifier
  • AC Input: 400 to 480
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder
  • Drive Architecture: Digital
  • Description: Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 1.0 to 8.0
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19520
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Drive Architecture: Analog; Digital
  • Description: Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Axes: 2.0
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
  • Drive Architecture: Digital
  • Description: Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 1.0
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19540
from Galil

Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Drive Architecture: Analog; Digital
  • Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Axes: 2.0 to 4.0
Ndrive CL Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power of 10 A peak. 2-phase AC line input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides ability to drive... [See More]

  • Servo Feedback: Hall Effect; Resolver; Absolute Encoder; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Motor / System: Voice Coil