Integral Motion Controller Servo Drives

18 Results
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Description: Speed Controller; Amplifier; Controller / Drive
  • Axes: 1.0 to 1.5
  • Drive Architecture: Digital
  • AC Input: 90 to 264
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Description: Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 1.0 to 8.0
  • Drive Architecture: Digital
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Analog; Digital
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Digital
  • Motor / System: DC Brushless; AC Servo
Ethernet Powerlink Servo Drive -- Aries
from Parker Hannifin / Automation / Electromechanical Division - Europe

The Aries Controller combines the versatile and cost-effective Aries digital servo drive platform with the advanced control capabilities of the ACR servo controller into a single product, the Aries Controller single-axis drive-controller. Ethernet TCP communications. 3 power levels up to 6.3A... [See More]

  • Description: Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Analog
  • Commutation: Sinusoidal
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Description: Multi-Axis; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 6.0 to 9.0
  • Drive Architecture: Digital
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Single Axis Motion Controller -- DMC-30012-BOX
from Galil

The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]

  • Description: Pulse Width Modulation Drive; Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Analog
  • Motor / System: DC Brushless; DC Servo
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Digital
  • Motor / System: DC Brushless; AC Servo
Ethernet Powerlink Servo Drive -- Compax3
from Parker Hannifin / Automation / Electromechanical Division - Europe

Available in both 120/240 VAC and 480 VAC input versions. Current output from 2.5A RMS continuous to 155A RMS continuous. Available with ETHERNET Powerlink. Certified Category 3 Safety (EN954-1 Cat. 3). Programs in all five IEC61131-3 International programming standard. Scalable control technology:... [See More]

  • Description: Regenerative; Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Analog
  • Commutation: Sinusoidal
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Description: Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Digital
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Hi-Drive -- HID10DS
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]

  • Description: Speed Controller; Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Analog (optional feature); Digital (optional feature)
  • Commutation: Trapezoidal
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Description: Multi-Axis; Controller / Drive
  • Axes: 10.0
  • Drive Architecture: Analog (optional feature); Digital (optional feature)
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Piezo or Servomotor Stages
Servo Drive/Controller -- Gemini GV6K
from Parker Hannifin / Automation / Electromechanical Division - Europe

Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package. Six powerful ranges for up to 11.8 kW of continuous power. Full ASCII communication capability. Control features such as registration,... [See More]

  • Description: Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Analog (optional feature); Digital (optional feature)
  • Resolution: 12
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Description: Multi-Axis; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 1.0 to 6.0
  • Drive Architecture: Digital
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Single-Axis Motion Controller -- Aries Controller/Servo Drive
from Parker Hannifin / Automation / Electromechanical Division - Europe

ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]

  • Description: Controller / Drive
  • Resolution: 12
  • Axes: 1.0
  • Commutation: Trapezoidal
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Description: Multi-Axis; Controller / Drive
  • Axes: 4.0 to 8.0
  • Drive Architecture: Digital
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Universal Motion Control -- 6K Motion Controllers
from Parker Hannifin / Automation / Electromechanical Division - Europe

1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]

  • Description: Multi-Axis; PC-Based; Controller / Drive
  • Axes: 1.0 to 8.0
  • Drive Architecture: Analog (optional feature); Digital (optional feature)
  • Resolution: 12
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Description: Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 1.0
  • Drive Architecture: Digital
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo