USB Servo Drives
from ElectroCraft
Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower ™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an... [See More]
- Communication: USB
- Axes: 1.0
- Description: Amplifier
- Motor / System: DC Brushed; DC Brushless
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Communication: RS422; USB
- Drive Architecture: Analog
- Description: Multi-Axis; Speed Controller; Amplifier
- Axes: 1.0
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Communication: CANbus; CANopen; USB
- Axes: 1.0
- Description: Speed Controller
- Motor / System: DC Brushed; DC Brushless
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Communication: CANbus; USB
- Axes: 1.0
- Description: Speed Controller
- Motor / System: DC Brushless
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Communication: USB
- Axes: 1.0
- Description: Speed Controller
- Motor / System: DC Brushed; DC Brushless
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Communication: USB
- Axes: 1.0
- Description: Speed Controller
- Motor / System: DC Brushed; DC Brushless
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Communication: USB
- Axes: 1.0
- Description: Speed Controller
- Motor / System: DC Brushed; DC Brushless
from Citizen Chiba Precision Co., Ltd.
Control Drivers for AC Servomotors [See More]
- Communication: RS422; USB
- DC Input: 24
- Motor / System: AC Servo
- Continuous Current: 1
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Communication: Ethernet; RS232; USB
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 1.0 to 8.0
from Mitsubishi Electric Automation, Inc.
MR-JE family of products leverages advanced functionality such as true one-touch auto-tuning, vibration suppression, and machine diagnosis functionality in an easy-to-use servo solution. MR-JE 200VAC Servo Amplifiers are available in up to 3kW and offers a network amplifier compatible with both... [See More]
- Communication: USB
- Drive Architecture: Analog
- Description: Amplifier
- AC Input: 100 to 400
from Delta Electronics (Americas)
To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]
- Communication: CANopen; RS232; RS422; RS485; USB
- Drive Architecture: Digital
- Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
- Axes: 1.0
from Industrial Indexing Systems, Inc.
The Emerald Servo Drives can be configured as a standalone full featured position controller and drive combo or used in a networked automation system. At-A-Glance. Designed to control high speed production machinery. Ideal for web control, synchronized cut-off, form-fill-seal, cut and seal, punching... [See More]
- Communication: RS232; SERCOS; USB
- Drive Architecture: Analog
- Description: Amplifier
- AC Input: 220
from Parker Hannifin / Automation / Electromechanical Division - Europe
The Aries Controller combines the versatile and cost-effective Aries digital servo drive platform with the advanced control capabilities of the ACR servo controller into a single product, the Aries Controller single-axis drive-controller. Ethernet TCP communications. 3 power levels up to 6.3A... [See More]
- Communication: CANopen; Ethernet; RS232; RS485; USB
- Drive Architecture: Analog
- Description: Controller / Drive
- Axes: 1.0
from Citizen Chiba Precision Co., Ltd.
Special Features. This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by input signal. Two types of... [See More]
- Communication: RS422; USB
- DC Input: 24
- Description: Pulse Width Modulation Drive
- Continuous Current: 3
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Communication: Ethernet; RS232; USB
- Drive Architecture: Digital
- Description: Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 1.0
from Delta Electronics (Americas)
Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]
- Communication: RS232; RS422; RS485; USB
- Drive Architecture: Digital
- Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
- Axes: 1.0
from Parker Hannifin / Automation / Electromechanical Division - Europe
Up to 8 axes of servo or stepper control. 150 MFLOPS, 32-bit floating-point DSP. Advanced Multitasking of up to 24 simultaneous programs. Interpolation of 8 axes in any combination. Up to 10 encoder inputs at 20 MHz. 10/100 Base-T Ethernet. Supports EtherNet/IP protocol. USB2.0. Absolute Encoder... [See More]
- Communication: CANopen; Ethernet; RS232; RS485; USB
- Drive Architecture: Analog
- Description: Multi-Axis
- Axes: 2.0 to 8.0
from Citizen Chiba Precision Co., Ltd.
Special Features. This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by input signal. Two types of... [See More]
- Communication: RS422; USB
- DC Input: 24
- Description: Pulse Width Modulation Drive
- Continuous Current: 3
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Communication: Ethernet; RS232; USB
- Drive Architecture: Analog (optional feature); Digital (optional feature)
- Description: Multi-Axis; Controller / Drive
- Axes: 10.0
from Parker Hannifin / Automation / Electromechanical Division - Europe
ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]
- Communication: CANopen; Ethernet; RS232; RS485; USB
- Axes: 1.0
- Description: Controller / Drive
- Resolution: 12
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Communication: Ethernet; RS232; USB
- Drive Architecture: Digital
- Description: Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 1.0
from Parker Hannifin / Automation / Electromechanical Division - Europe
Feedback supported: Resolver, SinCos, SinCos + EnDat, SinCos + Hiperface, SinCos (1 per pole pitch), Quadrature, Quadrature + Hall, SinCos + Hall, EnDat 2.2. Auxiliary Encoder: 1 in input and 1 in output for each axis. I/O: 4 digital Input, 2 digital output, 1 analog input and 1 analog output for... [See More]
- Communication: CANopen; DeviceNet (optional feature); PROFIBUS (optional feature); USB; EtherCAT
- Drive Architecture: Digital
- Description: Multi-Axis
- Axes: 1.0 to 3.0