Control Panel Servo Drives

25 Results
4 Axis 20 W Servo Drive -- AMP-43640
from Galil

The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required for brushless motor commutation. [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Drive Architecture: Analog
  • Description: Amplifier; MCU
  • Axes: 4.0
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Setup: Joystick (optional feature); Computer; Control Panel
  • Drive Architecture: Digital
  • Description: Multi-Axis; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 6.0 to 9.0
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Setup: Manual; Control Panel; Other; MODBUS (Serial)
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Axes: 1.0
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Setup: EPROM; Control Panel
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller
  • Axes: 1.0 to 1.5
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
  • Axes: 1.0
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Setup: Joystick (optional feature); Computer; Control Panel
  • Drive Architecture: Digital
  • Description: Multi-Axis; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Axes: 1.0 to 6.0
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Setup: Manual; Control Panel; Other; MODBUS (Serial)
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Axes: 1.0
Unidrive M Series AC and Servo Drive -- M700-03200050
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19520
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Drive Architecture: Analog; Digital
  • Description: Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Axes: 2.0
Servo System -- ASDA-B2 Series
from Delta Electronics (Americas)

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]

  • Setup: Manual; Control Panel; Other; MODBUS (Serial)
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU
  • Axes: 1.0
Unidrive M Series AC and Servo Drive -- M700-04200137
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19540
from Galil

Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Drive Architecture: Analog; Digital
  • Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Axes: 2.0 to 4.0
Unidrive M Series AC and Servo Drive -- M700-05200250
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Unidrive M Series AC and Servo Drive -- M700-06200330
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP6412
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP9411
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SPM Series AC Drive Power Module -- SPMA1401
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • AC Input: 380 to 480
Unidrive SPM Series AC Drive Power Module -- SPMD1201
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • AC Input: 200 to 240