Digital Servo Drives

89 Results
DS-Q Servo Controller
from Exsenco, LLC

MELSEC-Q built-in unit type. Adopting Simple Adaptive Control theory. High speed servo calculation cycle : 5kHz (independent operation, not depending on PLC scan time). Possible to connect GY sensor directly as position feedback and build high performance position control system with 1 μm... [See More]

  • Drive Architecture: Digital
  • DC Input: 10
  • Axes: 1.0 to 2.0
  • Voltage: 10
EtherCAT SERVOPACK with Integrated Network Safety (FSoE) -- SGD7S-1R9DA0B800F91
from Yaskawa America, Inc. - Motion Division

Ensure the safety of your machines with YASKAWA ’s safety SERVOPACKs utilizing integrated network safety on the EtherCAT network. Reduce electrical design complexity and simplify panel wiring procedures with the elimination of relay logic in favor of safe I/O. YASKAWA ’s FailSafe over... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 2.0
  • Description: Amplifier; Regenerative
  • Setup: Computer
I-SAC C1 Adaptive Servo Controller -- SANTEST
from Exsenco, LLC

SANTEST's I-SAC Adaptive Servo controllers are a revolutionary line of servo controllers that exceed standard PID controllers completely. They employ adaptive control coupled with DSP based signal processing which make the I-SAC controllers a "set and forget" equipment for your industry. We suggest... [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Servo
  • Axes: 1.0 to 4.0
  • DC Input: 24
EtherCAT SERVOPACKs -- SGD7S-R70FA0A
from Yaskawa America, Inc. - Motion Division

Yaskawa engineered SGD7S to provide the latest Sigma-7 SERVOPACK amplifier capabilities for automation systems standardized on EtherCAT industrial networks. Plug-and-play EtherCAT functionality means immediate compatibility, faster refresh rates and minimum system infrastructure for extra cost... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 2.0
  • Description: Amplifier; Regenerative
  • Phase  : Three Phase
I-SAC C1 Servo Controller
from Exsenco, LLC

Stand-alone type (analogue or pulse command). Adopting Simple Adaptive Control theory. Servo calculation cycle : 3kHz. Analogue input : 12bit / pulse counter : 5MHz. Possible to apply to control of proportional valve like pressure control valve as well. [See More]

  • Drive Architecture: Digital
  • Resolution: 16
  • Axes: 1.0
  • DC Input: 10
MECHATROLINK-III SERVOPACKs -- SGD7S-R70F30A
from Yaskawa America, Inc. - Motion Division

Boost the performance, precision and versatility of your automation system with an amplifier that delivers the advanced options of a MECHATROLINK III motion network. Plug-and-play MECHATROLINK III functionality means fast 1000 Mbps communication and the ability to synchronize control of up to 62... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 2.0
  • Description: Amplifier; Regenerative
  • Phase  : Three Phase
I-SAC-MX Digital Servo Controller -- SANTEST
from Exsenco, LLC

SANTEST's I-SAC, the servo controller, is the user friendly intelligent controller which does not need complicated adjustment unlike the classical control which is represented in former PID control. The robust servo system adopts Simple Adaptive Control (SAC) theory exceeding PID control. I-SAC MX... [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Servo
  • Axes: 2.0
  • Resolution: 16
MECHATROLINK-III SERVOPACKs -- SGD7W-1R6A20A700
from Yaskawa America, Inc. - Motion Division

Control two axes of servo motion within a single SERVOPACK amplifier that offers the advanced options of a MECHATROLINK-III motion network. Dual axis capability decreases system costs, cuts component counts and conserves panel space. [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 2.0
  • Description: Amplifier; Regenerative
  • Phase  : Three Phase
IRDM + IRDS-SV Servo Controller
from Exsenco, LLC

Industrial network type (command: analogue or pulse). Adopting Simple Adaptive Control theory. High speed servo calculation cycle : 5kHz. Several kinds of industrial network are available for IRDM to interface with host system (CC-Link, CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT).Possible to... [See More]

  • Drive Architecture: Digital
  • DC Input: 10
  • Axes: 1.0 to 2.0
  • Voltage: 10
SGDV Sigma-5 Servo Amplifier -- SGDV-R70A11A
from Yaskawa America, Inc. - Motion Division

10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Multi-Axis; Speed Controller; Amplifier
  • Commutation: Sinusoidal
IRDM-EIT + IRDS-SC + IRDS-WG Servo Controller
from Exsenco, LLC

Industrial network type (with the function generator). Adopting Simple Adaptive Control theory. High speed servo calculation cycle : 5kHz (standard) / 20kHz (option for IRDS-SC). Possible to interface with host system over Ethernet (Modbus/TCP). ( ※)Other network IRDM units are available... [See More]

  • Drive Architecture: Digital
  • DC Input: 10
  • Axes: 1.0
  • Voltage: 10
IRDM-NB + IRDS-SC Servo Controller
from Exsenco, LLC

Stand-alone type (command: analogue or pulse). Adopting Simple Adaptive Control theory. High speed servo calculation cycle : 5kHz (standard) / 20kHz (option). Analogue input : 16bit / pulse counter : 1MHz. Possible to enjoy switching position to load (pressure) control with using 2 units of IRDS-SC. [See More]

  • Drive Architecture: Digital
  • DC Input: 10
  • Axes: 1.0
  • Voltage: 10
Brush/Brushless Servo Amplifier -- B10A04DC
from H2W Technologies

The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital output indicates operating... [See More]

  • Drive Architecture: Analog; Digital
  • Commutation: Trapezoidal
  • Description: Amplifier
  • DC Input: 10 to 36
Digital Motor Drives for Brush Motors -- DCD48-100
from PERFORMANCE CONTROLS, INC.®

The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are... [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Brushed; DC Servo
  • Description: Speed Controller
  • DC Input: 24 to 48
Brushless Motor Drive -- SPD2
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless Motors. TWIN: Two SPD drives in one case with the same dimensions. Resolver, incremental encoder and SinCos+EnDat absolute encoder (optional) feedback. Positioner with speed trapezoidal profile. Digital lack with variable ratio and phase correction. Electronic cam. Built-in PLC... [See More]

  • Drive Architecture: Digital
  • Commutation: Trapezoidal
  • Axes: 1.0
  • AC Input: 380 to 480
Ethernet Connected Motion Controller -- AMP -20520
from Galil

The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors. [See More]

  • Drive Architecture: Digital
  • Axes: 2.0
  • Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Current Loop, Digital Diagnostics
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0 to 1.5
  • Description: Speed Controller
  • AC Input: 200 to 230
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
100W 56mm Frame Cool Muscle Integrated AC Servo -- CM2-X-56B10C
from Myostat Motion Control, Inc.

Integrated Motion Modules. The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: PC-Based
  • AC Input: 100 to 240
Luminary Servo Drive -- LD-101
from Industrial Indexing Systems, Inc.

Luminary Series Servo Drives provide the OEM market with a low cost but high performance servo drive for use in applications such as x-y tables, actuators, roll feeders, or any requirement where true position, velocity and torque control are desired. The Luminary Series is a cost competitive... [See More]

  • Drive Architecture: Digital
  • AC Input: 100 to 240
  • Description: Amplifier
  • Continuous Current: 10
Orca IO SmartHub -- IOSH
from Iris Dynamics Ltd.

The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA ™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control systems... [See More]

  • Drive Architecture: Digital
  • DC Input: 0 to 10
  • Motor / System: DC Brushless
  • Continuous Current: 0.0040 to 0.0200
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Motor / System: DC Brushless; AC Servo
Digital Control Center Dual Axis Digital Servo Driver -- DC2000
from Cambridge Technology, Inc.

Cambridge Technology introduces the latest breakthrough in scanning technology. The Digital Control Center 2000 patented technology achieves new levels in galvanometer control, performance, and ease of use. Based on comprehensive galvo models, system identification capability, system simulation and... [See More]

  • Drive Architecture: Digital
  • Resolution: 16
  • Axes: 2.0
  • DC Input: 15 to 32
Modular Servo Drives -- AXV300
from Gefran

The line of SIEIDrive AXV300 modular drives is the result of the experience gained by Gefran in over 30 years of working in close partnership with the leading industrial automation manufacturers. Powering each “multi-axis ” system by means of “common DC bus ” ensures the... [See More]

  • Drive Architecture: Analog; Digital
  • AC Input: 400
  • Commutation: Sinusoidal
  • Phase  : Three Phase
Digital Brushless Servo Drive -- S300
from Kollmorgen Corporation

S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo... [See More]

  • Drive Architecture: Digital
  • AC Input: 115 to 480
  • Commutation: Sinusoidal
  • Phase  : Three Phase
Digital AC Servo and Spindle Drive System -- MDS-D/DH
from Mitsubishi Electric Automation, Inc.

Digital AC servo and spindle drive systems deliver efficient, accurate and reliable performance for demanding machine tool applications, making them the ideal solution for high-speed and function servo and spindle applications. [See More]

  • Drive Architecture: Digital
  • Configuration: Rack
  • AC Input: 200 to 400
100V, 5A H-bridge Drive (PWR) -- PWR-82341
from Data Device Corporation (DDC)

Low power H-bridge brush-motor drive with charge pump. 100 V (drain/source) breakdown voltage, 5 Amps continuous/10 Amps peak motor current. [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Brushed; DC Brushless; DC Servo
  • Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
  • DC Input: 100
Digital Motor Drives for Brushless Motors -- ACD48-160
from PERFORMANCE CONTROLS, INC.®

The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize... [See More]

  • Drive Architecture: Digital
  • Motor / System: AC Servo
  • Description: Speed Controller
  • Commutation: Sinusoidal
Compact Digital Servo Drive -- sLVD1
from Parker Hannifin / Automation / Electromechanical Division - Europe

Compact Digital Servo Drive. From 1.25Arms to 15Arms continuous current. 230 VAC, 1 and 3 phase operation. Internal braking resistor. Resolver and incremental encoder feedback. +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control. [See More]

  • Drive Architecture: Digital
  • Motor / System: AC Servo
  • Axes: 1.0
  • Commutation: Trapezoidal
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0
  • Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0 to 1.5
  • Description: Speed Controller; Amplifier; Controller / Drive
  • AC Input: 90 to 264
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Motor / System: DC Brushless; AC Servo
Digital Control Center Single Axis Digital Servo Driver -- DC900
from Cambridge Technology, Inc.

The Next Generation in galvanometer DSP servo control, the DC900 Digital servo utilizes state space algorithms to provide speed far beyond that an analog PID servo. The DC900 uses model based predictive reasoning to provide real-time optimization for all galvo motion, reducing step times and... [See More]

  • Drive Architecture: Digital
  • Resolution: 16
  • Axes: 1.0
  • DC Input: 15 to 32
Digital Multi-Axis Servo Drive -- S400
from Kollmorgen Corporation

This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for... [See More]

  • Drive Architecture: Digital
  • AC Input: 115 to 400
  • Description: Multi-Axis; Amplifier
  • Phase  : Single Phase; Three Phase
200V/500V, 30A H-Bridge Drive (PWR) -- PWR-82340
from Data Device Corporation (DDC)

High power H-Bridge brush-motor drive with internal drive circuitry. (PWR-82340)200 V (drain/source) breakdown voltage,(PWR-82342)500 V (drain/source) breakdown voltage, and 30 Amps continuous/50 Amps peak motor current. [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Brushed; DC Brushless; DC Servo
  • Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
  • Commutation: Sinusoidal; Trapezoidal
Hi-Reliability Digital Servo Amplifier for Brushless Motors -- ACD4000
from PERFORMANCE CONTROLS, INC.®

The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental controls. The amplifier can control up to a 4000 Watt (5HP) BLDC servo motor in torque or... [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Servo
  • Description: Speed Controller
  • Commutation: Sinusoidal; Trapezoidal
Ethernet Powerlink Motion Controller -- ACR9000-EPL
from Parker Hannifin / Automation / Electromechanical Division - Europe

ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]

  • Drive Architecture: Digital
  • Axes: 8.0
  • Description: Multi-Axis
  • Setup: Computer
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19520
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 2.0
  • Description: Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Current Loop, Digital Diagnostics
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0 to 1.5
  • Description: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0 to 8.0
  • Description: Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Servo System -- ASDA-B2 Series
from Delta Electronics (Americas)

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU
  • Motor / System: DC Brushless; AC Servo
Digital Servo Drive -- S700
from Kollmorgen Corporation

The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT ® and SynqNet ™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the... [See More]

  • Drive Architecture: Digital
  • Phase  : Single Phase; Three Phase
  • AC Input: 110 to 480
  • Frequency: 50 Hz; 60 Hz
3-Phase Motor Drive (PWR) -- PWR-82332
from Data Device Corporation (DDC)

SPACE-Rated, 3-phase, 19 A, 400 V, radiation-tolerant motor drive with internal power supply (NASA SSQ-22691). [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Servo
  • Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
  • Commutation: Sinusoidal; Trapezoidal
High Temp, Down-Hole Brushless Motor Drive -- DHT 24-02
from PERFORMANCE CONTROLS, INC.®

The DHT24-02 is a fully digital servo amplifier designed for long life in harsh environments (operates from -10 °C to 175 °C) for down-hole applications such as Directional Drilling, Horizontal Drilling, MWD, LWD, and Wireline. The amplifier can control a BLDC servo motor in torque or... [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Servo
  • Description: Speed Controller
  • Commutation: Sinusoidal; Trapezoidal
Servo Drive -- HPD2
from Parker Hannifin / Automation / Electromechanical Division - Europe

Digital drive for brushless motors. [See More]

  • Drive Architecture: Digital
  • Motor / System: AC Servo
  • Axes: 1.0
  • Commutation: Sinusoidal
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19540
from Galil

Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 2.0 to 4.0
  • Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Current Loop, Digital Diagnostics
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0 to 1.5
  • Description: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Drive Architecture: Digital
  • Axes: 6.0 to 9.0
  • Description: Multi-Axis; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Multiaxis Decentralized Servo Drive System -- AKD-N
from Kollmorgen Corporation

The decentralized drive system consists of a central power supply and robust IP67 rated servo drives, which are placed nearby the motor. The system offers everything that is needed for the next generation of machine design - and removes everything that hinders the simplicity. Power supply as well as... [See More]

  • Drive Architecture: Digital
  • AC Input: 400 to 480
  • Description: Multi-Axis; Amplifier
  • Phase  : Three Phase
Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) -- PW-82336
from Data Device Corporation (DDC)

PW-82336. Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR). The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized... [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Brushless
  • Description: Speed Controller; Amplifier; Pulse Width Modulation Drive
  • Commutation: Sinusoidal; Trapezoidal
Surgical Hand Tool Brushless Motor Drive -- SHD24-05
from PERFORMANCE CONTROLS, INC.®

Surgical hand tool manufacturers are constantly challenged to minimize motor generated heat in the tool while also minimizing the weight without sacrificing the power. PCI has joined the battle by partnering with OEMs and applying our knowledge of and techniques for precise control of PWM power to... [See More]

  • Drive Architecture: Digital
  • Motor / System: DC Brushless; DC Servo
  • Description: Speed Controller
  • Commutation: Sinusoidal; Trapezoidal
Servo Drive -- LVD1
from Parker Hannifin / Automation / Electromechanical Division - Europe

Digital drive for brushless motors. [See More]

  • Drive Architecture: Digital
  • Motor / System: AC Servo
  • Axes: 1.0
  • Commutation: Sinusoidal
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0 to 1.5
  • Description: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Multi-Axis; Amplifier; Variable Speed; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Programmable Drive -- AKD® BASIC
from Kollmorgen Corporation

The AKD ® BASIC Series provides all the performance features of our AKD Series, along with built-in machine and motion control that can be programmed in BASIC using Kollmorgen ’s integrated development environment. With control functions on the drive itself, there ’s no need for a... [See More]

  • Drive Architecture: Digital
  • Resolution: 27
  • Axes: 1.0
  • AC Input: 120 to 480
SLVD-N -- SLVD1N
from Parker Hannifin / Automation / Electromechanical Division - Europe

Compact Digital Servo Drive. From 1.25 A to 17 A continuous current. 230 VAC, 1 and 3 phase operation. Internal braking resistor. Configurable feedback. Current, torque and speed control. Positioner. Electronic shaft. Electronic cam. Internal PLC - programming according to IEC61131-3 (option). [See More]

  • Drive Architecture: Digital
  • Axes: 1.0 to 32.0
  • Description: Multi-Axis
  • Commutation: Sinusoidal
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0 to 1.5
  • Description: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Ensemble HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Servo Drive -- AKD®
from Kollmorgen Corporation

The Kollmorgen AKD ® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine. Paired... [See More]

  • Drive Architecture: Digital
  • Resolution: 27
  • Description: Multi-Axis (optional feature)
  • AC Input: 120 to 480
TPDM Triple Axis Drive -- 3 Axis
from Parker Hannifin / Automation / Electromechanical Division - Europe

Feedback supported: Resolver, SinCos, SinCos + EnDat, SinCos + Hiperface, SinCos (1 per pole pitch), Quadrature, Quadrature + Hall, SinCos + Hall, EnDat 2.2. Auxiliary Encoder: 1 in input and 1 in output for each axis. I/O: 4 digital Input, 2 digital output, 1 analog input and 1 analog output for... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0 to 3.0
  • Description: Multi-Axis
  • Commutation: Trapezoidal
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0 to 1.5
  • Description: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Ensemble ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Servo Drive -- AKD2G
from Kollmorgen Corporation

AKD2G features include dual-axis, expandable I/O (without increasing the size), removable memory, dual-channel STO, and the first drive-resident graphic display in the industry. The AKD2G is optimized for single-connector AKM2G and AKM (with or without brake) reducing wiring with single hybrid cable... [See More]

  • Drive Architecture: Digital
  • Axes: 2.0
  • Description: Multi-Axis (optional feature)
  • AC Input: 120 to 480
VIX Servo Drive -- VIX250AE
from Parker Hannifin / Automation / Electromechanical Division - Europe

Fully digital design. Field-oriented control for improved low-speed performance. Panel or DIN rail mounting. 2.5A & 5.0A RMS rating. Up to 80V DC bus. Built-in controller using Parker's proven EASI code. Powerful front-end software - EASI-V. Programmable resolution. Optional CANopen/RS485... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Pulse Width Modulation Drive
  • Commutation: Trapezoidal
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Pulse Width Modulation Drive; DSP; Controller / Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Servo Drive -- S200
from Kollmorgen Corporation

Kollmorgen S200 servo drives are the first all-digital industrial drives with a velocity loop bandwidth of 800 Hz. These compact drives offer simplified tuning and unmatched system throughput, with high-resolution feedback and high performance current loop bandwidth for smooth motion and rapid... [See More]

  • Drive Architecture: Digital
  • AC Input: 120 to 240
  • Resolution: 24
  • DC Input: 20 to 90
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Ndrive CL Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power of 10 A peak. 2-phase AC line input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides ability to drive... [See More]

  • Drive Architecture: Analog; Digital
  • Motor / System: Voice Coil
  • Description: PC-Based; Amplifier
  • Resolution: 16
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Ndrive CP PWM Digital Amplifier
from Aerotech, Inc.

Design Features. Output power range 10 A peak to 30 A peak at 320 VDC. Single-phase AC line input. CE approved and UL listed. PWM power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced... [See More]

  • Drive Architecture: Analog; Digital
  • Resolution: 16
  • Description: PC-Based; Amplifier
  • PC-Based Bus: Other; Modbus
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Ndrive HLe Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power range of 10 or 20 A peak. Single-phase AC line input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides... [See More]

  • Drive Architecture: Analog; Digital
  • Motor / System: Voice Coil
  • Description: PC-Based; Amplifier
  • Resolution: 16
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Ndrive HPe PWM Digital Amplifier
from Aerotech, Inc.

Design Features. Wide output power range from 10 A peak to 150 A peak at 320 VDC. 3-phase AC line input. CE approved and UL listed. PWM power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced... [See More]

  • Drive Architecture: Analog; Digital
  • Resolution: 16
  • Description: PC-Based; Amplifier
  • PC-Based Bus: Other; Modbus TCP
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Ndrive ML Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power of 10 A peak. DC input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides ability to drive brushless... [See More]

  • Drive Architecture: Analog; Digital
  • Motor / System: Voice Coil
  • Description: PC-Based; Amplifier
  • Resolution: 16
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Drive Architecture: Analog; Digital
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback
Ndrive MP PWM Digital Amplifier
from Aerotech, Inc.

Design Features. Output power range up to 10 A peak. DC input. CE approved and UL listed. PWM power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides ability... [See More]

  • Drive Architecture: Analog; Digital
  • Resolution: 16
  • Description: PC-Based; Amplifier
  • PC-Based Bus: Other; Modbus TCP
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0 to 6.0
  • Description: Multi-Axis; Pulse Width Modulation Drive; DSP; Controller / Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Drive Architecture: Digital
  • Axes: 4.0 to 8.0
  • Description: Multi-Axis; Controller / Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
PWM Digital Single-axis Motor Drive -- XC4
from Aerotech, Inc.

The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil
Soloist CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Soloist CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Soloist HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Amplifier; Variable Speed; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Soloist HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Soloist ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Drive Architecture: Digital
  • Axes: 1.0
  • Description: Pulse Width Modulation Drive; DSP; Controller / Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo