Auxiliary I/O Servo Drives
from Exsenco, LLC
SANTEST's I-SAC Adaptive Servo controllers are a revolutionary line of servo controllers that exceed standard PID controllers completely. They employ adaptive control coupled with DSP based signal processing which make the I-SAC controllers a "set and forget" equipment for your industry. We suggest... [See More]
- Features: Auxiliary I/O
- Axes: 1.0 to 4.0
- Drive Architecture: Digital
- Motor / System: DC Servo
from Exsenco, LLC
SANTEST's I-SAC, the servo controller, is the user friendly intelligent controller which does not need complicated adjustment unlike the classical control which is represented in former PID control. The robust servo system adopts Simple Adaptive Control (SAC) theory exceeding PID control. I-SAC MX... [See More]
- Features: Auxiliary I/O; Self Configuration; Self Diagnostics
- Axes: 2.0
- Drive Architecture: Digital
- Motor / System: DC Servo
from Galil
The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required for brushless motor commutation. [See More]
- Features: Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Drive Architecture: Analog
- Description: Amplifier; MCU
- Axes: 4.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Axes: 1.0
from Kollmorgen Corporation
The decentralized drive system consists of a central power supply and robust IP67 rated servo drives, which are placed nearby the motor. The system offers everything that is needed for the next generation of machine design - and removes everything that hinders the simplicity. Power supply as well as... [See More]
- Features: Brake Output; Auxiliary I/O
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier
- AC Input: 400 to 480
from Delta Electronics (Americas)
To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Drive Architecture: Digital
- Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
- Axes: 1.0
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Drive Architecture: Analog; Digital
- Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Axes: 1.0
from Kollmorgen Corporation
The AKD ® BASIC Series provides all the performance features of our AKD Series, along with built-in machine and motion control that can be programmed in BASIC using Kollmorgen ’s integrated development environment. With control functions on the drive itself, there ’s no need for a... [See More]
- Features: Auxiliary I/O
- Axes: 1.0
- Drive Architecture: Digital
- Resolution: 27
from Delta Electronics (Americas)
Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Drive Architecture: Digital
- Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
- Axes: 1.0
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Features: Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Features: Limit Switch; Auxiliary I/O; Self Configuration; Self Diagnostics
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 1.0 to 8.0
from Kollmorgen Corporation
The AKD PDMM ® combines an AKD servo drive with a powerful, embedded motion controller in a single, compact package that can control up to 64 axes on your machine. It provides integrated control for multiple high-performance axes, complete I/O and HMI interfaces, and includes the full automation... [See More]
- Features: Auxiliary I/O
- Drive Architecture: Analog (optional feature); Digital (optional feature)
- Description: Multi-Axis
- Setup: Computer
from Delta Electronics (Americas)
To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Drive Architecture: Digital
- Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU
- Axes: 1.0
from Galil
Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]
- Features: Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0 to 4.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Variable Speed; DSP
- Axes: 1.0
from Kollmorgen Corporation
AKD2G features include dual-axis, expandable I/O (without increasing the size), removable memory, dual-channel STO, and the first drive-resident graphic display in the industry. The AKD2G is optimized for single-connector AKM2G and AKM (with or without brake) reducing wiring with single hybrid cable... [See More]
- Features: Auxiliary I/O
- Drive Architecture: Digital
- Description: Multi-Axis (optional feature)
- Axes: 2.0
from Galil
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]
- Features: Auxiliary I/O
- Drive Architecture: Analog
- Description: Pulse Width Modulation Drive; Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Axes: 1.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Axes: 1.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring
- Drive Architecture: Digital
- Description: Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Features: Auxiliary I/O
- Drive Architecture: Analog (optional feature); Digital (optional feature)
- Description: Multi-Axis; Controller / Drive
- Axes: 10.0
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Features: Brake Output; Limit Switch; Auxiliary I/O
- Drive Architecture: Digital
- Description: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Axes: 1.0