Absolute Encoder Servo Drives

38 Results
Brushless Motor Drives -- CompletePower™ SCA-B4-70-10
from ElectroCraft

This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple jumpers. Both the... [See More]

  • Servo Feedback: Hall Effect; Absolute Encoder
  • Axes: 1.0
  • Description: Amplifier
  • Motor / System: DC Brushless
SGDXS SERVOPACK -- SGDXS-R70A00A
from Yaskawa America, Inc. - Motion Division

Analog Control with Advanced Features. A Yaskawa SGDXS SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-X servo amplifier. A frequency response of 3.5 kHz assures high speed response and improved settling time. [See More]

  • Servo Feedback: Absolute Encoder
  • AC Input: 200
  • Description: Amplifier
  • Phase  : Three Phase
Electric Motor Drive -- CompletePower™ PLUS Series
from ElectroCraft

Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower ™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an... [See More]

  • Servo Feedback: Hall Effect; Absolute Encoder; Sine / Cosine
  • Axes: 1.0
  • Description: Amplifier
  • Motor / System: DC Brushed; DC Brushless
SGMJV Sigma-5 Rotary Servomotors -- SGMAV-A5A
from Yaskawa America, Inc. - Motion Division

The SGMJV small capacity brushless Sigma-5 servo motor can be used in a variety of applications. Features. Medium inertia. Instantaneous peak torque (350% of rated torque). Mounted high resolution serial encoder: 13, 20 bit. Maximum speed: 6,000 rpm. Wide selection: 50W to 750W capacity, holding... [See More]

  • Servo Feedback: Incremental Encoder (optional feature); Absolute Encoder
  • Axes: 1.0
  • Description: Speed Controller
  • Commutation: Sinusoidal
Electric Motor Drive -- CompletePower™ SCA Series
from ElectroCraft

SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]

  • Servo Feedback: Tachometer; Absolute Encoder
  • Axes: 1.0
  • Description: Speed Controller; Amplifier
  • DC Input: 30
Electric Motor Drive -- PRO Series
from ElectroCraft

Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT ® network!. Technology: Brushless Digital Servo Drive. Quadrants: 4. [See More]

  • Servo Feedback: Hall Effect; Absolute Encoder
  • Axes: 1.0
  • Description: Amplifier
  • Motor / System: DC Brushed; DC Brushless
4 Axis 20 W Servo Drive -- AMP-43640
from Galil

The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required for brushless motor commutation. [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder; Analog Position
  • Drive Architecture: Analog
  • Description: Amplifier; MCU
  • Axes: 4.0
Digital Motor Drives for Brushless Motors -- ACD48-160
from PERFORMANCE CONTROLS, INC.®

The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize... [See More]

  • Servo Feedback: Resolver; Absolute Encoder
  • Drive Architecture: Digital
  • Description: Speed Controller
  • Motor / System: AC Servo
Ethernet Powerlink Servo Drive -- Aries
from Parker Hannifin / Automation / Electromechanical Division - Europe

The Aries Controller combines the versatile and cost-effective Aries digital servo drive platform with the advanced control capabilities of the ACR servo controller into a single product, the Aries Controller single-axis drive-controller. Ethernet TCP communications. 3 power levels up to 6.3A... [See More]

  • Servo Feedback: Resolver; Absolute Encoder
  • Drive Architecture: Analog
  • Description: Controller / Drive
  • Axes: 1.0
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller
  • Axes: 1.0 to 1.5
Ndrive CL Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power of 10 A peak. 2-phase AC line input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides ability to drive... [See More]

  • Servo Feedback: Hall Effect; Resolver; Absolute Encoder; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Motor / System: Voice Coil
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Axes: 1.0
Luminary Servo Drive -- LD-101
from Industrial Indexing Systems, Inc.

Luminary Series Servo Drives provide the OEM market with a low cost but high performance servo drive for use in applications such as x-y tables, actuators, roll feeders, or any requirement where true position, velocity and torque control are desired. The Luminary Series is a cost competitive... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder
  • Drive Architecture: Digital
  • Description: Amplifier
  • AC Input: 100 to 240
EtherCAT-Based Multi-Axis Servo Controller -- Q.series EC C101 Module
from Gantner Instruments, Inc.

The Q.series EC C101 combines powerful System-on-a-Chip computing with the flexibility of EtherCAT communication. This unique design greatly simplifies the implementation of reliable high-speed multi-axis servo control solutions. It has never been so easy to create an integrated control and... [See More]

  • Servo Feedback: Absolute Encoder
  • Resolution: 18
  • Description: Multi-Axis
  • Voltage: 10
Single Axis Motion Controller -- DMC-30012-BOX
from Galil

The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]

  • Servo Feedback: Absolute Encoder
  • Drive Architecture: Analog
  • Description: Pulse Width Modulation Drive; Controller / Drive
  • Axes: 1.0
Hi-Drive -- HID10DS
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Drive Architecture: Analog (optional feature); Digital (optional feature)
  • Description: Speed Controller; Controller / Drive
  • Axes: 1.0
Unidrive M Series AC and Servo Drive -- M700-03200050
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Ndrive CP PWM Digital Amplifier
from Aerotech, Inc.

Design Features. Output power range 10 A peak to 30 A peak at 320 VDC. Single-phase AC line input. CE approved and UL listed. PWM power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced... [See More]

  • Servo Feedback: Hall Effect; Resolver; Absolute Encoder; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Resolution: 16
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder
  • Drive Architecture: Digital
  • Description: Speed Controller; Amplifier; Regenerative; Pulse Width Modulation Drive; DSP; MCU; Controller / Drive
  • Axes: 1.0
Multi-Axis Motion Controller -- ACR 9000
from Parker Hannifin / Automation / Electromechanical Division - Europe

Up to 8 axes of servo or stepper control. 150 MFLOPS, 32-bit floating-point DSP. Advanced Multitasking of up to 24 simultaneous programs. Interpolation of 8 axes in any combination. Up to 10 encoder inputs at 20 MHz. 10/100 Base-T Ethernet. Supports EtherNet/IP protocol. USB2.0. Absolute Encoder... [See More]

  • Servo Feedback: Absolute Encoder
  • Drive Architecture: Analog
  • Description: Multi-Axis
  • Axes: 2.0 to 8.0
Unidrive M Series AC and Servo Drive -- M700-04200137
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Ndrive HLe Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power range of 10 or 20 A peak. Single-phase AC line input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides... [See More]

  • Servo Feedback: Hall Effect; Resolver; Absolute Encoder; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Motor / System: Voice Coil
Single-Axis Motion Controller -- Aries Controller/Servo Drive
from Parker Hannifin / Automation / Electromechanical Division - Europe

ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Axes: 1.0
  • Description: Controller / Drive
  • Resolution: 12
Unidrive M Series AC and Servo Drive -- M700-05200250
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Ndrive HPe PWM Digital Amplifier
from Aerotech, Inc.

Design Features. Wide output power range from 10 A peak to 150 A peak at 320 VDC. 3-phase AC line input. CE approved and UL listed. PWM power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced... [See More]

  • Servo Feedback: Hall Effect; Resolver; Absolute Encoder; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Resolution: 16
Unidrive M Series AC and Servo Drive -- M700-06200330
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Sensorless Vector; Vector Feedback; AC Servo
Ndrive ML Linear Digital Amplifier
from Aerotech, Inc.

Design Features. Output power of 10 A peak. DC input. CE approval. Linear power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides ability to drive brushless... [See More]

  • Servo Feedback: Hall Effect; Resolver; Absolute Encoder; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Motor / System: Voice Coil
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Ndrive MP PWM Digital Amplifier
from Aerotech, Inc.

Design Features. Output power range up to 10 A peak. DC input. CE approved and UL listed. PWM power stages. Digital current, velocity, and position loops for improved motion stability. Optional integrated encoder multiplier for higher throughput and reduced wiring. Flexible design provides ability... [See More]

  • Servo Feedback: Hall Effect; Resolver; Absolute Encoder; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: PC-Based; Amplifier
  • Resolution: 16
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Drive Architecture: Digital
  • Description: Multi-Axis; Controller / Drive
  • Axes: 4.0 to 8.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Drive Architecture: Analog; Digital
  • Description: Speed Controller; Variable Speed; Regenerative
  • Axes: 1.0
Unidrive SPM Series AC Drive Power Module -- SPMA1401
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Sine / Cosine (optional feature)
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • AC Input: 380 to 480
Unidrive SPM Series AC Drive Power Module -- SPMD1201
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Sine / Cosine (optional feature)
  • Axes: 1.0
  • Description: Speed Controller; Variable Speed; Regenerative
  • AC Input: 200 to 240