TTL Servo Drives
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Communication: Ethernet; RS232; RS422; RS485; TTL; USB (optional feature); ASC-II, Modbus
- Drive Architecture: Analog; Digital
- Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
- Axes: 1.0
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Communication: RS232; RS422; RS485; TTL; USB (optional feature)
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0
from Galil
Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]
- Communication: RS232; RS422; RS485; TTL; USB (optional feature)
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0 to 4.0