DC Servomotor Servo Drives
from Exsenco, LLC
SANTEST's I-SAC Adaptive Servo controllers are a revolutionary line of servo controllers that exceed standard PID controllers completely. They employ adaptive control coupled with DSP based signal processing which make the I-SAC controllers a "set and forget" equipment for your industry. We suggest... [See More]
- Motor / System: DC Servo
- Axes: 1.0 to 4.0
- Drive Architecture: Digital
- DC Input: 24
from Infineon Technologies AG
The MOTIX ™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example. The circuit contains two power comparators that can be combined to a full-bridge circuit. For inductive loads there are integrated... [See More]
- Motor / System: DC Servo
- Configuration: PCB Mount
- Peak Current: 1
- Operating Temperature: -40 to 150
from Exsenco, LLC
SANTEST's I-SAC, the servo controller, is the user friendly intelligent controller which does not need complicated adjustment unlike the classical control which is represented in former PID control. The robust servo system adopts Simple Adaptive Control (SAC) theory exceeding PID control. I-SAC MX... [See More]
- Motor / System: DC Servo
- Axes: 2.0
- Drive Architecture: Digital
- Resolution: 16
from Infineon Technologies AG
The part is built using Infineons bipolar high voltage power technology DOPL.The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCB-board space and costs. Moreover the package is RoHS compliant. The servo-loop-parameter pos.- and neg. Hysteresis, pos.- and... [See More]
- Motor / System: DC Servo
- Peak Current: 1
- DC Input: 8 to 18
- Configuration: PCB Mount
from Infineon Technologies AG
The part is built using the bipolar high voltage power technology DOPL. The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCBboard space and costs. The package is lead- and halogen-free. The servo-loop-parameter pos.- and neg. Hysteresis, pos.- and neg. [See More]
- Motor / System: DC Servo
- Peak Current: 1
- DC Input: 8 to 18
- Configuration: PCB Mount
from Infineon Technologies AG
MOTIX ™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current. It is fully pin and function compatible except the current programming is inverse to the MOTIX ™ TLE4728G with an additional inhibit... [See More]
- Motor / System: DC Servo
- Configuration: PCB Mount
- Peak Current: 1
- Operating Temperature: -40 to 150
from Infineon Technologies AG
The MOTIX ™ TLE 8444SL is a protected Quad-Half-Bridge-IC targeted towards automotive and industrial motion control applications. It is a monolithic die based on Infineon ’s smart mixed technology SPT which combines bipolar and CMOS control circuitry with DMOS power devices. DC-Motors... [See More]
- Motor / System: DC Servo
- Peak Current: 0.8000
- DC Input: 8 to 18
- Configuration: PCB Mount
from Galil
The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors. [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; Current Loop, Digital Diagnostics
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0
from Aerotech, Inc.
Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Analog
- Description: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Axes: 1.0
from Citizen Chiba Precision Co., Ltd.
Special Features. This driver is uninfluenced by ambient variations like temperature because of full software servo. Synchronous Tracking Drive Circuit Controlling without pulse pool is possible. Stable Positioning Integral operation enables high precision stable positioning. Single Power Source... [See More]
- Motor / System: DC Servo
- DC Input: 12 to 40
- Description: Pulse Width Modulation Drive
- Power: 120
from PERFORMANCE CONTROLS, INC.®
The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are... [See More]
- Motor / System: DC Brushed; DC Servo
- Drive Architecture: Digital
- Description: Speed Controller
- DC Input: 24 to 48
from Data Device Corporation (DDC)
Low power H-bridge brush-motor drive with charge pump. 100 V (drain/source) breakdown voltage, 5 Amps continuous/10 Amps peak motor current. [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Drive Architecture: Digital
- Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
- DC Input: 100
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Analog; Digital
- Description: PC-Based; Amplifier; Pulse Width Modulation Drive; MCU; Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Drive brush or brushless motors. Modular design. 10 or 20 A peak models. Self-commutation. Complete electrical isolation. Integrated or external power supply [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Drive Architecture: Analog
- Description: Amplifier; Variable Speed
- Axes: 1.0
from Citizen Chiba Precision Co., Ltd.
Special Features. Usable for many different Coreless DC motors thanks to the wide range of power supply voltage: +12V to +50V. No need to prepare a complicated control power supply because of a single power supply. Encoder signal can be used for speed-feedback, in addition to DC tacho signal. [See More]
- Motor / System: DC Servo
- Drive Architecture: Analog
- Description: Pulse Width Modulation Drive
- DC Input: 12 to 50
from PERFORMANCE CONTROLS, INC.®
The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental controls. The amplifier can control up to a 4000 Watt (5HP) BLDC servo motor in torque or... [See More]
- Motor / System: DC Servo
- Drive Architecture: Digital
- Description: Speed Controller
- Commutation: Sinusoidal; Trapezoidal
from Data Device Corporation (DDC)
High power H-Bridge brush-motor drive with internal drive circuitry. (PWR-82340)200 V (drain/source) breakdown voltage,(PWR-82342)500 V (drain/source) breakdown voltage, and 30 Amps continuous/50 Amps peak motor current. [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Drive Architecture: Digital
- Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
- Commutation: Sinusoidal; Trapezoidal
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Current Loop, Digital Diagnostics
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Axes: 1.0
from PERFORMANCE CONTROLS, INC.®
The DHT24-02 is a fully digital servo amplifier designed for long life in harsh environments (operates from -10 °C to 175 °C) for down-hole applications such as Directional Drilling, Horizontal Drilling, MWD, LWD, and Wireline. The amplifier can control a BLDC servo motor in torque or... [See More]
- Motor / System: DC Servo
- Drive Architecture: Digital
- Description: Speed Controller
- Commutation: Sinusoidal; Trapezoidal
from Data Device Corporation (DDC)
SPACE-Rated, 3-phase, 19 A, 400 V, radiation-tolerant motor drive with internal power supply (NASA SSQ-22691). [See More]
- Motor / System: DC Servo
- Drive Architecture: Digital
- Description: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
- Commutation: Sinusoidal; Trapezoidal
from Galil
Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Current Loop, Digital Diagnostics
- Drive Architecture: Analog; Digital
- Description: Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature)
- Axes: 2.0 to 4.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Axes: 1.0
from PERFORMANCE CONTROLS, INC.®
Surgical hand tool manufacturers are constantly challenged to minimize motor generated heat in the tool while also minimizing the weight without sacrificing the power. PCI has joined the battle by partnering with OEMs and applying our knowledge of and techniques for precise control of PWM power to... [See More]
- Motor / System: DC Brushless; DC Servo
- Drive Architecture: Digital
- Description: Speed Controller
- Commutation: Sinusoidal; Trapezoidal
from Galil
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]
- Motor / System: DC Brushless; DC Servo
- Drive Architecture: Analog
- Description: Pulse Width Modulation Drive; Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo
- Drive Architecture: Digital
- Description: Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP; Controller / Drive
- Axes: 1.0 to 8.0
from Aerotech, Inc.
The GL4 provides an optimized platform for controlling Aerotech ’s family of AGV scanners. Industry leading settling times, long-term thermal stability, and micron-level tracking accuracy are possible due to advanced features such as full state feed-forward, 192 kHz servo rates, and... [See More]
- Motor / System: DC Servo; AC Servo
- AC Input: 85 to 240
- Axes: 2.0
- Phase : Single Phase
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil
- Drive Architecture: Digital
- Description: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Axes: 1.0