Hex Bar Stock Nickel and Nickel Alloys
from High Performance Alloys, Inc.
HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]
- Shape / Form: Bar Stock; Squares; Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Shape / Form: Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from Concast Metal Products Co.
Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications. [See More]
- Shape / Form: Bar Stock; Billet / Bloom; Squares; Hex; Plate; Flats / Rectangular Bar; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Type: Brass, Bronze or Copper Alloy
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process