Cold Finished / Rolled Nickel and Nickel Alloys

13 Results
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Nickel 201 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures. Characteristics. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed
  • Specifications: ASTM / ASME; UNS
  • Type: Pure Copper or Very Low Alloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Round Wire -- Inconel® Alloy 600
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed (optional feature); Hardened / Heat Treated (optional feature)
  • Shape / Form: Wire
  • Type: Brass, Bronze or Copper Alloy
  • Thickness: 0.0050 to 0.2500
Corrosion Resistant Nickel Alloy -- HASTELLOY® B-2
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed
  • UNS N: 10665
  • Type: Brass, Bronze or Copper Alloy
  • Specifications: ASTM / ASME; UNS
Control Expansion/Glass Seal Sheet/Plate -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
  • Shape / Form: Sheet (optional feature); Plate (optional feature); Semi-finished, Mill Stock or Near Net Shapes
  • Type: Pure Copper or Very Low Alloy; Controlled / Low Expansion Alloy
  • Width / OD: 0.0050 to 2
Control Expansion/Glass Sealing Wire Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS N: 14052
  • Type: Controlled / Low Expansion Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
Controlled Expansion/Glass Sealing Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS N: 14052
  • Type: Controlled / Low Expansion Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
Controlled Expansion/Glass Sealing Rod -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Pure Copper or Very Low Alloy; Controlled / Low Expansion Alloy
  • Width / OD: 0.1250 to 6
Electronic Nickel -- Nickel 200
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
  • Specifications: ASTM / ASME; B-160 / B-162
  • Type: Pure Copper or Very Low Alloy; Controlled / Low Expansion Alloy
  • Shape / Form: Strip (optional feature); Coil Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes
Square Magnetic Bar Stock -- efi Alloy 50
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
  • UNS N: 94840
  • Type: Brass, Bronze or Copper Alloy; Soft Magnetic Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C