Powder Nickel and Nickel Alloys

3 Results
NICKEL 99.998% POWDER
from GFS Chemicals, Inc.

ITEM#:A5277. Ni. CAS#:7440-02-0. F.W.:58.69. NFPA#:3-0-0. Specific Gravity: 0.000. DOT:9/III. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.998%. Properties. No properties. [See More]

  • Shape / Form: Powder, Granule or Flake
9.9% Nickel Powder -- 9003A
from Belmont Metals, Inc.

Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
18Ni250 Alloy Powder -- MET-9071
from Matexcel

Storage: Store at room temperature. Purity: >99.5%. Product overview: Matexcel can provide the production of 18Ni250 alloy micro powder, please contact customer service! [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Brass, Bronze or Copper Alloy