Wear Parts / Tooling Nickel and Nickel Alloys
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from Ulbrich Stainless Steels & Special Metals, Inc.
Nickel Alloy 242) Strip, Coil, Foil, Wire, ASTM B434 (cover annealed material only). APPLICATIONS. Seal rings, containment rings, duct segments, casings, fasteners, rocket nozzles, pumps, honeycombs. Chemical processing: such as high temperature HF vapor containing process, fluoroelastomer process... [See More]
- Applications: Chemical or material processing; Wear resistant parts or tooling; Seal Rings, Containment Rings, Duct Segments, Casings, Fasteners, Rocket Nozzles, Pumps, Honeycombs. Chemical Processing
- UNS N: 10242
- Type: Brass, Bronze or Copper Alloy
- Specifications: ASTM / ASME; UNS
from Materion Corporation
Materion Brush Performance Alloys ’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities. [See More]
- Applications: HV / Electrical; Wear resistant parts or tooling
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
- Shape / Form: Strip (optional feature); Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes