Wire / Shaped Wire Nickel and Nickel Alloys
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Wire; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Wire; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant; Heat Resistant
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Wire; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Shape / Form: Wire; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Wear Resistant; Heat Resistant
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Shape / Form: Wire; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Heat Resistant
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Shape / Form: Wire; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; MIL-SPEC / QQS; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Shape / Form: Wire; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Shape / Form: Wire; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Pure Copper or Very Low Alloy
- Features: Corrosion Resistant
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Shape / Form: Wire
- Thickness: 0.0050 to 0.2500
- Type: Brass, Bronze or Copper Alloy
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed (optional feature); Hardened / Heat Treated (optional feature)
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]
- Shape / Form: Sheet; Strip; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 10665
- Type: Brass, Bronze or Copper Alloy
- Specifications: ASTM / ASME; UNS
from Luma-Metall AB
Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0118
- Type: Specialty; Monel
- Applications: Connectors
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Shape / Form: Wire; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 14052
- Type: Controlled / Low Expansion Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from Umicore Metal Deposition Solutions
Coating material. Nickel. Purity. 99.95%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 100 g. HazardPictogram. GHS07. Statement. Danger. Theoretical density at 20 °C in g/cm ³. 8.9. Melting point in °C. 1455. 10 ⁻ ² mbar in °C. 1510. 10 ⁻ ¹ mbar in... [See More]
-
Shape / Form: Wire;
Wire
- Length: 0.0394
- Width / OD: 0.0394
from Tokusen Kogyo Co., Ltd.
Space saving: Keep same strength on same space. Narrow pitch arrangement on spring probet, Fine springs, Wave springs, and so on. Catheter tubes : Can keep wide ID for medical devices. Cost reducing: Can reduce various costs by using shaped wire instead of Slit process. Pins with complex shapes,... [See More]
- Shape / Form: Wire; Custom Fabricated Parts
- Width / OD: 0.0020
- Type: Stainless (optional feature)
from Universal Wire Works Inc.
Primarily used to inert-gas-arc-weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. [See More]
- Shape / Form: Wire
- Specifications: AMS
- Type: Brass, Bronze or Copper Alloy
- Applications: Aerospace or Aircraft Quality; Arc Welding
from Tokusen Kogyo Co., Ltd.
World smallest level fine wires: Min. Φ0.008 mm. World strongest level Tensile strength: Max. 3,200 MPa. ・ Available various plating/coating. ・ Available various stainless steels [See More]
- Shape / Form: Wire; Custom Fabricated Parts
- Gauge: 1.00E-3
- Type: Stainless (optional feature)
- Width / OD: 3.15E-4