Soft Magnetic Alloy Nickel and Nickel Alloys
3 Results
Precision Thin Nickel Irons & Soft Magnetics
from Arnold Magnetic Technologies
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Type: Soft Magnetic Alloy
- Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Thickness: 8.00E-5 to 0.0100
Soft Magnetic Shielding Alloy HyMu 80®
from Leading Edge Metals & Alloys, Inc.
from Leading Edge Metals & Alloys, Inc.
Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]
- Type: Brass, Bronze or Copper Alloy; Soft Magnetic Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Sheet (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Width / OD: 12 to 24
Square Magnetic Bar Stock -- efi Alloy 50
from Ed Fagan, Inc.
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Type: Brass, Bronze or Copper Alloy; Soft Magnetic Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS N: 94840
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Semi-finished, Mill Stock or Near Net Shapes