Sheet Nickel and Nickel Alloys
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Sheet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from Isabellenhutte USA
ISATHERM ® MINUS is used as negative leg of the thermocouple type K. For extension leads, ISATHERM ® MINUS is used for KNX. The standardized temperature range of the different application possibilities of ISATHERM ® MINUS, is available in the tables of the glossary. Form of Delivery. [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: EN
- Type: Brass, Bronze or Copper Alloy
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Type: Superalloy
- Thickness: 8.00E-5 to 0.0250
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Sheet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant; Heat Resistant
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]
- Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 8.00E-5 to 0.0100
- Specifications: ASTM / ASME
- Width / OD: 4 to 11.75
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Sheet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Type: Soft Magnetic Alloy
- Thickness: 8.00E-5 to 0.0100
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Shape / Form: Sheet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]
- Shape / Form: Sheet; Strip; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 10665
- Type: Brass, Bronze or Copper Alloy
- Specifications: ASTM / ASME; UNS
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Type: Brass, Bronze or Copper Alloy
- Thickness: 0.1770 to 0.2400
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Sheet; Plate; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 71500
- Type: Brass, Bronze or Copper Alloy
- Specifications: UNS
from H.M. Hillman Brass & Copper
Width and length specified by client [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 71500
- Type: Brass, Bronze or Copper Alloy; CladBimetal
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; MIL-C-15726E/F ASME-SB-171 ASTM-B-171
from United Performance Metals
Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]
- Shape / Form: Sheet; Strip; Plate; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 6002
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Specifications: AMS; UNS
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Sheet; Plate; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 70600
- Type: Brass, Bronze or Copper Alloy
- Specifications: UNS
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Shape / Form: Sheet; Strip; Plate; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 6625
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Specifications: AMS; UNS
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Shape / Form: Sheet; Strip; Plate; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 7718
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Specifications: AMS; UNS