Nickel Alloy Nickel and Nickel Alloys
from Isabellenhutte USA
ISA ®-CHROM 60 is especially characterized by high resistivity and high resistance to oxidation and chemical corrosion. The alloy is suitable for high-value electrical resistors and for heating wires for any application, also for heating cords and cables. The maximum working temperature in air... [See More]
- Type: Brass, Bronze or Copper Alloy
- Features: Corrosion Resistant; Heat Resistant
- Specifications: EN
- Processing, Temper & Finish: Annealed; Enameled
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Features: Corrosion Resistant; Heat Resistant
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Features: Wear Resistant; Heat Resistant
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Features: Heat Resistant
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Features: Corrosion Resistant
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Thickness: 0.1770 to 0.2400
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Type: Brass, Bronze or Copper Alloy
- Thickness: 0.0050 to 0.2500
- Shape / Form: Wire
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed (optional feature); Hardened / Heat Treated (optional feature)
from Concast Metal Products Co.
Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications. [See More]
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Bar Stock; Billet / Bloom; Squares; Hex; Plate; Flats / Rectangular Bar; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]
- Type: Brass, Bronze or Copper Alloy
- Specifications: ASTM / ASME; UNS
- UNS N: 10665
- Shape / Form: Sheet; Strip; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Semi-finished, Mill Stock or Near Net Shapes
from Heyco Metals, Inc.
Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]
- Type: Brass, Bronze or Copper Alloy
- Thickness: 0.0020 to 0.0640
- Shape / Form: Strip; Coil Stock; Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.1880 to 17
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Type: Brass, Bronze or Copper Alloy; Soft Magnetic Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS N: 94840
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Semi-finished, Mill Stock or Near Net Shapes
from Materion Corporation
Materion Advanced Chemicals is the first choice for leading companies that need melted evaporant solutions for Electron-Beam Evaporation Processes. By utilizing a custom long-throw, high power e-beam furnace, Materion Advanced Chemicals is able to produce melted parts made from our own starting... [See More]
- Type: Brass, Bronze or Copper Alloy
- Applications: Electronics or semiconductors; Electron-Beam Evaporation Processes
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Brass, Bronze or Copper Alloy
- Specifications: UNS
- UNS N: 71500
- Shape / Form: Sheet; Plate; Semi-finished, Mill Stock or Near Net Shapes
from Matexcel
Storage: Store at room temperature. Purity: >99.5%. Product overview: Matexcel can provide the production of 18Ni250 alloy micro powder, please contact customer service! [See More]
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Powder, Granule or Flake
from Universal Wire Works Inc.
Primarily used to inert-gas-arc-weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. [See More]
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Wire
- Specifications: AMS
- Applications: Aerospace or Aircraft Quality; Arc Welding
from Leading Edge Metals & Alloys, Inc.
Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]
- Type: Brass, Bronze or Copper Alloy; Controlled / Low Expansion Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Sheet (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Specifications: AMS; UNS
- UNS N: 6002
- Shape / Form: Sheet; Strip; Plate; Semi-finished, Mill Stock or Near Net Shapes
from Materion Corporation
Materion maintains a full staff of metallurgists and application engineers at our manufacturing facilities as well as support personnel located in key locations around the globe. High Purity Nickel Alloy Materials are available in strip and bar stock. Dimensional capabilities include thickness from... [See More]
- Type: Brass, Bronze or Copper Alloy
- Applications: Electronics or semiconductors
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Brass, Bronze or Copper Alloy
- Specifications: UNS
- UNS N: 70600
- Shape / Form: Sheet; Plate; Semi-finished, Mill Stock or Near Net Shapes
from Leading Edge Metals & Alloys, Inc.
Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]
- Type: Brass, Bronze or Copper Alloy; Controlled / Low Expansion Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Sheet (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Specifications: AMS; UNS
- UNS N: 6625
- Shape / Form: Sheet; Strip; Plate; Semi-finished, Mill Stock or Near Net Shapes
from Materion Corporation
Materion offers small grain size, stringer and inclusion free nickel alloys for various applications, including the vacuum envelope for microwave tubes and other high reliability devices. Our vacuum casting and superior process controls allow us to minimize impurities which eliminate the cause of... [See More]
- Type: Brass, Bronze or Copper Alloy
- Applications: Electronics or semiconductors
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
from Leading Edge Metals & Alloys, Inc.
With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]
- Type: Brass, Bronze or Copper Alloy; Controlled / Low Expansion Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Sheet (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Specifications: AMS; UNS
- UNS N: 7718
- Shape / Form: Sheet; Strip; Plate; Semi-finished, Mill Stock or Near Net Shapes
from Leading Edge Metals & Alloys, Inc.
Used in conjunction with Chromel ® in type K thermocouples, Alumel ®1 is made of nickel, manganese, aluminum and silicon. [See More]
- Type: Brass, Bronze or Copper Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Sheet (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Width / OD: 12 to 24
from Leading Edge Metals & Alloys, Inc.
Used with Alumel ® in type K thermocouples and with Constantan in type E thermocouples, Chromel ®2 is made of nickel and chromium. [See More]
- Type: Brass, Bronze or Copper Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Sheet (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Width / OD: 12 to 24