Bar Stock Nickel and Nickel Alloys
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant; Heat Resistant
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Wear Resistant; Heat Resistant
from Umicore Metal Deposition Solutions
Coating material. Nickel. Purity. 99.95%. Form. Tile. Dimensions. 3 x 10 x 10 mm. Quantity. 100 pcs. HazardPictogram. GHS07. Statement. Danger. Theoretical density at 20 °C in g/cm ³. 8.9. Melting point in °C. 1455. 10 ⁻ ² mbar in °C. 1510. 10 ⁻ ¹ mbar in... [See More]
-
Shape / Form: Bar Stock; Flats / Rectangular Bar; ; Profile or Structural Shape
Tile
- Width / OD: 0.1181
- Thickness: 0.3937
- Length: 0.3937
from Concast Metal Products Co.
Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications. [See More]
- Shape / Form: Bar Stock; Billet / Bloom; Squares; Hex; Plate; Flats / Rectangular Bar; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Type: Brass, Bronze or Copper Alloy
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 14052
- Type: Controlled / Low Expansion Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from H.M. Hillman Brass & Copper
Length specified by client [See More]
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 71500
- Type: Brass, Bronze or Copper Alloy; CladBimetal
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; MIL-15005 ASME-SB-111 ASTM-B-111
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.1250 to 6
- Type: Pure Copper or Very Low Alloy; Controlled / Low Expansion Alloy
- Features: Corrosion Resistant
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; F-3 Gr 4
- Type: Pure Copper or Very Low Alloy; Controlled / Low Expansion Alloy
- Thickness: 0.1250 to 3.5
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Semi-finished, Mill Stock or Near Net Shapes
- UNS N: 94840
- Type: Brass, Bronze or Copper Alloy; Soft Magnetic Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C