Nuclear Nickel and Nickel Alloys
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from Ulbrich Stainless Steels & Special Metals, Inc.
Nickel Alloy HC22) Strip, Foil, Wire, ASTM B575. APPLICATIONS. Bellows, flue gas scrubber components, nuclear fuel reprocessing and sour gas production. DESCRIPTION. Hastelloy ® C-22 is a most versatile nickel-chromium-molybdenum-tungsten alloy with improved resistance to both uniform and... [See More]
- Applications: Nuclear; Oil & Gas Wells; Bellows, Flue Gas Scrubber Components, Nuclear Fuel Reprocessing and Sour Gas Production
- UNS N: 6022
- Type: Brass, Bronze or Copper Alloy
- Specifications: ASTM / ASME; UNS
from Matexcel
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear
- Shape / Form: Powder, Granule or Flake