Automotive / Vehicular Nickel and Nickel Alloys

4 Results
Precision Thin Nickel Irons & Soft Magnetics
from Arnold Magnetic Technologies

Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Biomaterial; Oil & Gas Wells
  • Specifications: ASTM / ASME
  • Type: Soft Magnetic Alloy
  • Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Shape / Form: Precision Expanded Metals
  • Type: Stainless
  • Processing, Temper & Finish: Annealed (optional feature)
High Temperature Nickel Alloy -- INCONEL® 625
from Ulbrich Stainless Steels & Special Metals, Inc.

Inconel 625 (Nickel 625) Strip, Foil, Wire, AMS 5599, AMS 5979, ASTM B443 Gr1 or Gr2. GR1 -ANNEALED FOR SERVICE TEMPS UP TO 1100 °F GR2 - SOLUTION ANNEALED FOR SERVICE TEMPS ABOVE 1100 °F WHERE RESISTANCE TO CREEP AND RUPTURE IS REQUIRED. INCONEL 625 APPLICATIONS. Honeycombs. Flexible metal... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Honeycombs, Flexible Metal Hose, Tubing Bellows, Heat Exchangers and Header Bars
  • UNS N: 6625
  • Type: Brass, Bronze or Copper Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Low Expansion Alloy LE Alloy 42
from Leading Edge Metals & Alloys, Inc.

The coefficient of thermal expansion for LE alloy 42 makes it very well suited for joining to ceramic chips in miniature electronic circuits. A less-expensive alternative to similar electronic nickel alloys, it is used extensively in the automotive, electronic and medical industries. [See More]

  • Applications: Automotive or Vehicular; Electronics or semiconductors
  • Shape / Form: Sheet (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
  • Type: Brass, Bronze or Copper Alloy; Controlled / Low Expansion Alloy
  • Thickness: 1.00E-3 to 2