UNS Nickel and Nickel Alloys
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Specifications: ASTM / ASME; UNS
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant; Heat Resistant
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Wear Resistant; Heat Resistant
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Heat Resistant
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Specifications: ASTM / ASME; UNS
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Pure Copper or Very Low Alloy
- Features: Corrosion Resistant
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]
- Specifications: ASTM / ASME; UNS
- UNS N: 10665
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Sheet; Strip; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Semi-finished, Mill Stock or Near Net Shapes
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Specifications: UNS
- UNS N: 71500
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Sheet; Plate; Semi-finished, Mill Stock or Near Net Shapes
from H.M. Hillman Brass & Copper
Length specified by client [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; MIL-15005 ASME-SB-111 ASTM-B-111
- UNS N: 71500
- Type: Brass, Bronze or Copper Alloy; CladBimetal
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Specifications: AMS; UNS
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Type: Brass, Bronze or Copper Alloy
- Thickness: 0.1770 to 0.2400
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS N: 14052
- Type: Controlled / Low Expansion Alloy
- Shape / Form: Wire; Semi-finished, Mill Stock or Near Net Shapes
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Specifications: UNS
- UNS N: 70600
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Sheet; Plate; Semi-finished, Mill Stock or Near Net Shapes
from United Performance Metals
Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]
- Specifications: AMS; UNS
- UNS N: 6002
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Sheet; Strip; Plate; Semi-finished, Mill Stock or Near Net Shapes
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS N: 14052
- Type: Controlled / Low Expansion Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Specifications: AMS; UNS
- UNS N: 6625
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Sheet; Strip; Plate; Semi-finished, Mill Stock or Near Net Shapes
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS N: 94840
- Type: Brass, Bronze or Copper Alloy; Soft Magnetic Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Semi-finished, Mill Stock or Near Net Shapes
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Specifications: AMS; UNS
- UNS N: 7718
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Sheet; Strip; Plate; Semi-finished, Mill Stock or Near Net Shapes