Wrought Nickel and Nickel Alloys
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Processing, Temper & Finish: Wrought; Annealed
- Specifications: ASTM / ASME
- Type: Superalloy
- Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
- Specifications: ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]
- Processing, Temper & Finish: Wrought; Annealed
- Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Thickness: 8.00E-5 to 0.0100
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Processing, Temper & Finish: Wrought; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Processing, Temper & Finish: Wrought; Annealed
- Specifications: ASTM / ASME
- Type: Soft Magnetic Alloy
- Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Processing, Temper & Finish: Wrought; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Processing, Temper & Finish: Wrought; Forged; Annealed
- Specifications: ASTM / ASME; UNS
- Type: Pure Copper or Very Low Alloy
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed
- UNS N: 10665
- Type: Brass, Bronze or Copper Alloy
- Specifications: ASTM / ASME; UNS
from Materion Corporation
MoldMAX V (MMV) is a high conductivity, moderately high strength, copper nickel silicon chromium alloy by Materion Brush Performance Alloys. [See More]
- Processing, Temper & Finish: Wrought; Forged
- Applications: Wear resistant parts or tooling
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed (optional feature); Hardened / Heat Treated (optional feature)
- Shape / Form: Wire
- Type: Brass, Bronze or Copper Alloy
- Thickness: 0.0050 to 0.2500
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
- Shape / Form: Sheet (optional feature); Plate (optional feature); Semi-finished, Mill Stock or Near Net Shapes
- Type: Pure Copper or Very Low Alloy; Controlled / Low Expansion Alloy
- Width / OD: 0.0050 to 2
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
- UNS N: 14052
- Type: Controlled / Low Expansion Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
- UNS N: 14052
- Type: Controlled / Low Expansion Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Pure Copper or Very Low Alloy; Controlled / Low Expansion Alloy
- Width / OD: 0.1250 to 6
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn
- Specifications: ASTM / ASME; B-160 / B-162
- Type: Pure Copper or Very Low Alloy; Controlled / Low Expansion Alloy
- Shape / Form: Strip (optional feature); Coil Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
- UNS N: 94840
- Type: Brass, Bronze or Copper Alloy; Soft Magnetic Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C