Hardened / Heat Treated Nickel and Nickel Alloys

11 Results
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 601 - Bar
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Additional Alloys -- C95510
from Materion Corporation

C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent dispersion of alloying... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Annealed; Hardened / Heat Treated
  • Applications: Abrasion Resistant
  • Shape / Form: Strip; Semi-finished, Mill Stock or Near Net Shapes
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Specifications: AMS; UNS
  • Type: Brass, Bronze or Copper Alloy
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
Inconel X750 Sheet & Coil AMS 5598/5542 -- Inconel X750
from United Performance Metals

Inconel X750 is a nickel-chromium precipitation-hardening alloy suited for high strength at temperatures above 1300 Farenheit, with useful strength up to 1800 Farenheit. This alloy also has excellent properties and ductility at cryogenic temperatures. Applications include structural members in hot... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Specifications: AMS; UNS
  • Type: Brass, Bronze or Copper Alloy
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes