Electrical / HV Parts Nickel and Nickel Alloys
from Leading Edge Metals & Alloys, Inc.
Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]
- Applications: Electronics or semiconductors; HV / Electrical
- Shape / Form: Sheet (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Type: Brass, Bronze or Copper Alloy; Controlled / Low Expansion Alloy
- Thickness: 1.00E-3 to 2
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil, Wire, ASTM F-96. APPLICATIONS. Electronic and electrical devices, marine fixtures, chemical processing equipment, gasoline tanks, boiler feed water heaters and other heat exchangers. DESCRIPTION. Monel ® 404 (Nickel 404) has high strength and toughness over a wide temperature... [See More]
- Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical; Marine; Oil & Gas Wells; Electronic and Electrical Devices, Marine Fixtures, Chemical Processing Equipment, Gasoline Tanks, Boiler Feed Water Heaters and Other Heat Exchangers
- UNS N: 4404
- Type: Brass, Bronze or Copper Alloy
- Specifications: ASTM / ASME; UNS
from Materion Corporation
Materion Brush Performance Alloys ’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities. [See More]
- Applications: HV / Electrical; Wear resistant parts or tooling
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
- Shape / Form: Strip (optional feature); Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes
from Leading Edge Metals & Alloys, Inc.
Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]
- Applications: Electronics or semiconductors; HV / Electrical
- Shape / Form: Sheet (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Type: Brass, Bronze or Copper Alloy; Soft Magnetic Alloy
- Thickness: 1.00E-3 to 2